- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 766-125-51 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-PC53B-204.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 204.8MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC735-24.576 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 24.576MHz | 50 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-PC53B-212.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 212.5MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 774-300-33 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735R-65 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 65MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 65MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-47.0016-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 774-285.714-8 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-PC53B-1250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 1.25GHz | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 092-33.3-42121 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FXO-HC735R-65.536 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 65.536MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC735-240 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 6 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 240MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 240MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVDS | - | 100mA | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-48-200 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 774-300-31 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-33.333333-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC735-210 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 210MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC536-312.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 312.5MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FVXO-PC53B-157.2864 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 157.2864MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC536R-99.75123 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 99.75123MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 767-33.333333-28 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |