- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXTC-HE73TC-68.75MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 68.75MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-8.592-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-82-6 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC535R-33 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 33MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() 768-83.33-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736-8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 4 | - | - | - | 70°C | -20°C | - | 3.3V | 8MHz | 25 ppm | Not Qualified | - | 81.92MHz | - | - | - | - | 3.3V | - | - | - | - | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC535-14.7456 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 14.7456MHz | 50 ppm | - | 5.15mm x 3.35mm x 1.4mm | 14.7456MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC730R-220 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 220MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 60mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 770-100-50 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 766-20-58 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC738-256 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 256MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-8-73 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73BR-804.31 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 804.31MHz | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 770B-125-39 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-200-74 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 116-64-9 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOX924B-16 Fox Electronics | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | Cut Tape | - | - | - | - | - | 85°C | -30°C | TR, 10 INCH | 3.3V | 16MHz | 2.5 ppm | - | 5.0mm x 3.2mm x 1.5mm | 16MHz | - | - | - | - | - | 3.3V | - | HCMOS | 15pF | - | 0.00015% | - | 1.5mm | 5mm | 3.2mm | No | RoHS Compliant | Lead Free | ||
![]() 098-16-1 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 766-53.8-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC735-212.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Cut Tape | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 212.5MHz | 50 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |