- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC535R-62.5 Fox Electronics | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | - | 85°C | -40°C | Cut Tape | - | 6 | - | - | - | - | - | - | 3.3V | 62.5MHz | - | - | 62.5MHz | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() FXO-HC736R-115.314 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 115.314MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-238 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 238MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 60mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 767-32-8 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FXTC-HE73TC-51.84MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 51.84MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-PC73BR-737.28 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 737.28MHz | - | 7.5mm x 5.2mm x 1.4mm | 737.28MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-50.1MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 50.1MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-PC530-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 25MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-PC530-1100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 1.1GHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-PC530-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 125MHz | 100 ppm | 5.15mm x 3.35mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.135V | - | - | LVPECL | - | 120mA | - | 50 OHM | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() 091-11.0592-2 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC730-23.04 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 23.04MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-49.152-4 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 49.152MHz | 25 ppm | - | - | 2.5V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-748.0709 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 748.0709MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-52MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 52MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXTC-HE73TC-54MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 54MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC736R-110 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 110MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-PC73BR-76.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 76.8MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 76.8MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-230 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 230MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 60mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-100-506 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |