- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-HC73B-124 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 124MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-212.5-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-12-166 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-9.83-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC536-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Cut Tape | - | 6 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 100MHz | 25 ppm | - | 5.15mm x 3.35mm x 1.4mm | 100MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | - | - | LVPECL | - | 120mA | - | 50 OHM | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-13 Fox Electronics | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 6 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 13MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 13MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | - | 32mA | 15 pF | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC736R-23.04 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 23.04MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-33.3333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 33.3333MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-109.64-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736-25.175 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | - | - | - | - | - | 70°C | -20°C | - | - | 25.175MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC728-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 2.5V | 25MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 25MHz | - | 3.5ns | 3.5ns | 55/45% | 2.625V | - | 2.375V | - | - | HCMOS | - | 25mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 767A-24-25 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-60-108 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 766A-26-3 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 26MHz | 50 ppm | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() FXTC-HE73PR-8MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 8MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-PC73B-668.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 668.25MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC725R-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 2.5V | 25MHz | 50 ppm | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 25MHz | - | 3.5ns | 3.5ns | 55/45% | 2.625V | 2.5V | 2.375V | - | - | HCMOS | - | 25mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC738-64 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 64MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-20-486 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-101 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 101MHz | 100 ppm | - | 7.5mm x 5.2mm x 1.4mm | 101MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 47mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |