- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC730R-16 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 16MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 16MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-LC736R-345 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | 345MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 767A-33.333-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73PR-85MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 85°C | -40°C | - | - | 85MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXTC-HE73PR-90MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 85°C | -40°C | - | - | 90MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-62.5-90 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73B-688.73 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 688.73MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73PR-96MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 85°C | -40°C | - | - | 96MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-LC736R-240 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 240MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 240MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVDS | - | 100mA | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 767A-26-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 100MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73PR-9.8304MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 9.8304MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 40mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-PC73B-672.1627 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 672.1627MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 767A-26-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-62.5-86 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 770-93.6-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC526R-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Cut Tape (CT) | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 2.5V | 125MHz | 25 ppm | - | 125MHz | - | 3.5ns | 3.5ns | - | 2.625V | 2.375V | HCMOS | 15pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXO-HC736R-11.999 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | 11.999MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-36.864MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 70°C | 0°C | - | - | 36.864MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | 43mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() F5C-2E160 Fox Electronics | In Stock | - | - | - | DIP | NO | THROUGH HOLE MOUNT | - | - | - | no | - | Radial | EAR99 | - | 70°C | 0°C | - | 5V | 1.6GHz | 100 ppm | - | 16MHz | 5V | - | - | - | 5.5V | 4.5V | HCMOS | 50pF | - | - | - | - | - | - | Non-RoHS Compliant | - |