- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC536R-45 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 45MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 45MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-40-64 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-33.33-26 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 774-156.25-54 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC735-106 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 106MHz | 50 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-40-69 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-40-72 Fox Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | e4 | - | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION | 3.3V | - | 25% | 7.5mm x 5.2mm x 1.4mm | 40MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-33.33-40 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767A-80-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 774-2-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC73BR-56 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 56MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-40-95 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768A-125-8 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 768-40-98 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-33.333-32 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-41.666667-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC73BR-666.5143 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 666.5143MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536R-71.04 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 71.04MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC735-140 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 140MHz | 50 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-43.05-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |