- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC735-266 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 266MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735R-7.3728 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 7.3728MHz | 50 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-PC53B-320 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 320MHz | - | - | - | - | - | - | - | - | - | - | - | 120mA | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC538-116 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 116MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC735-266.66 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 266.66MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-PC53B-409.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 409.6MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 120mA | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 767-4.9152-6 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC538-12 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 12MHz | 20 ppm | 5.15mm x 3.35mm x 1.4mm | 125MHz | 3.3V | 2ns | 2ns | 55/45% | - | - | HCMOS | 30pF | 32mA | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC736-153.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 153.6MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXTC-HE73PR-40MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | 85°C | -40°C | - | - | 40MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 43mA | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC725-62.496875 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 62.496875MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 29mA | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() F4100R33.0000MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | 4 | Tape & Reel | - | - | - | - | - | - | - | - | 33MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-50-698 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-PC73B-312.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 312.6MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC725-62.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 62.5MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 29mA | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-50-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC725-77.76 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 77.76MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 29mA | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-PC73B-352.19586 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 352.19586MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXTC-HE73PR-45MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | 85°C | -40°C | - | - | 45MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 43mA | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() F410064.0000MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |