- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC730R-14.31818 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 14.31818MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 14.31818MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC730R-55 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 55MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 55.296MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-HC72BR-16.875 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 16.875MHz | - | - | - | - | - | - | - | - | - | - | - | 22mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC726R-25.002 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 25.002MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | 25mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 767A-100-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73PR-65.536MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 65.536MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXTC-HE73PR-80MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 80MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-LC736R-148.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 148.5MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 148.5MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVDS | - | 100mA | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC736R-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 150MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 150MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVDS | - | 100mA | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73B-655.36 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 655.36MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73PR-8.192MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 8.192MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 40mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 767-98.304-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC736-500 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 500MHz | 25 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC726R-120 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 120MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | 32mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-55-16 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73B-540.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 540.8MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC736R-133.333333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 133.333333MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 767A-25-54 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC735R-16 Fox Electronics | 414 | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 16MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 16MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 767A-25-13 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |