- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC330R-48 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 48MHz | 100 ppm | - | 3.3mm x 2.6mm x 1.0mm | 48MHz | - | 3ns | 3ns | 45/55% | 3.465V | - | 3.135V | - | - | HCMOS | - | 35mA | 15 pF | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() 769B-10-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-HC52BR-160 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 160MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXO-HC736-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 100MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 100MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FVXO-HC52B-106.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 106.25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXO-HC330R-3.2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 3.2MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() FXO-PC725-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 25MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC738-12 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 4 | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 12MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 125MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC726R-74.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | 6 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 74.25MHz | 25 ppm | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 74.25MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.5V | 2.375V | - | - | LVPECL | - | 41mA | 50 OHM | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC335-130 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 130MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() 768-156.25-67 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 117-10-26494 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC730R-13.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | 3.3V | 13.5MHz | 100 ppm | - | - | 13.5MHz | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() F410140.0000MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | - | Tape & Reel | - | - | - | - | - | - | - | - | 40MHz | 100 ppm | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 766-100-50 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-HC53B-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 125MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXO-PC726R-91.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 91.4MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 91.4MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | - | 2.375V | - | - | LVPECL | - | 41mA | 50 OHM | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-16-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 770-100-103 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC335-162 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 162MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - |