- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-12-158 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-96-27 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-4.096 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 4.096MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 4.096MHz | 3.3V | 3ns | 3ns | 55/45% | - | HCMOS | 30pF | 32mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() F4100-100TR Fox Electronics | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC730-40.971 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 40.971MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 40.971MHz | 3.3V | 3ns | 3ns | 55/45% | - | HCMOS | 30pF | 35mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC536-33.333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | - | - | 70°C | -20°C | - | - | - | 33.333MHz | 25 ppm | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-58.9824 Fox Electronics | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 6 | 70°C | -20°C | Tape & Reel | - | 4 | - | - | - | - | - | - | 3.3V | 58.9824MHz | 100 ppm | - | 58.9824MHz | 3.3V | - | - | - | - | - | 30pF | - | 47mA | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 768A-125-66 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC735R-13 Fox Electronics | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 6 | - | - | - | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 13MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 13MHz | 3.3V | 3ns | 3ns | 55/45% | - | HCMOS | 30pF | - | 32mA | 15 pF | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 768A-100-38 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC536-250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | 250MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 250MHz | - | 0.4ns | 0.4ns | 55/45% | 3.135V | LVPECL | - | 120mA | - | 50 OHM | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() 768A-125-17 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768A-125-73 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768A-100-31 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-12-166 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73TC-40MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | 70°C | 0°C | - | - | - | 40MHz | 1 ppm | - | - | - | - | - | - | - | - | - | 40mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-10-161 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 768-100-100 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73BR-669.3266 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | - | 669.3266MHz | - | - | - | 3.3V | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-672.1627 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | - | - | 85°C | -40°C | - | - | - | 672.1627MHz | - | - | - | 3.3V | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |