- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Current-Input | Packaging | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-HC73B-16.368 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 16.368MHz | - | 7.5mm x 5.2mm x 1.4mm | 16.368MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 32mA | 15 pF | 10% | 3.3V | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 770B-125-82 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 766-6.13635-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-22.1184-31 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC536R-787.71 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Cut Tape | - | - | - | - | 85°C | -40°C | - | - | 787.71MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC320R-180 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | 180MHz | 100 ppm | 3.3mm x 2.6mm x 1.0mm | 180MHz | - | 2.5ns | 2.5ns | 55/45% | 2.625V | 2.375V | - | - | HCMOS | - | 37mA | 15 pF | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() 768-125-191 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC325-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | 25MHz | 50 ppm | 3.3mm x 2.6mm x 1.0mm | 25MHz | - | 3.5ns | 3.5ns | 55/45% | 2.625V | 2.375V | - | - | HCMOS | - | 25mA | 15 pF | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() FXO-PC538-1000 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Cut Tape | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 1GHz | 20 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() 768-12-58 Fox Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 768-125-327 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC538-1090 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 1.09GHz | 20 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-PC538-1250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 1.25GHz | 20 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC325-33.333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 33.333MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() F5C2ELF-320 Fox Electronics | In Stock | - | - | Through Hole | PDIP | 4 | 40mA | Cut Tape | - | - | - | - | 70°C | 0°C | - | - | 32MHz | 100 ppm | - | - | - | - | - | - | - | - | 5.5V | 4.5V | - | 50pF | - | - | - | - | 5.08mm | 20.8mm | 13.2mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-50.022 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Bulk | - | - | - | - | 85°C | -40°C | - | - | 50.022MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768A-66-8 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-125-435 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768A-98.304-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC538-233.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Cut Tape | - | - | - | - | 70°C | -20°C | - | - | 233.25MHz | 20 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - |