- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC730-7.3828 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 7.3828MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-HC73B-16.894587 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | 70°C | -20°C | - | - | 16.894587MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-125-436 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC330R-19.6608 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 19.6608MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FXO-HC736R-72 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 72MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-14.31818-119 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC725-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 125MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | - | 2.375V | LVPECL | - | 41mA | - | 50 OHM | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 769-148.5-17 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735-66.666666 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Bulk | - | 4 | - | - | 70°C | -20°C | - | 3.3V | 66.666666MHz | 50 ppm | - | - | 66.666666MHz | 3.3V | - | - | - | - | - | - | - | 30pF | - | 47mA | - | - | - | - | No | RoHS Compliant | ||
![]() F4405R50.0000MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | 50MHz | 50 ppm | - | - | - | 2.5V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() FXO-PC725-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 150MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 41mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-14.31818-136 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 769-154-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC52B-102.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 102.4MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 769-200-19 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC525-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | e4 | 6 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | 2.5V | 100MHz | 50 ppm | Not Qualified | - | 1000MHz | - | - | - | - | - | 2.5V | - | - | - | 34mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() FXO-HC530-1.828 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 1.828MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC730R-8.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | 85°C | -40°C | - | - | 8.6MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-22.5792-39 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 769-156.25-12 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |