- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 771B-30.72-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC335-12.288 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 12.288MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 990.6μm | 3.302mm | 2.5908mm | No | RoHS Compliant | ||
![]() 768-12-77 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FXO-PC726R-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 125MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | - | - | LVPECL | - | 41mA | 50 OHM | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC736-50 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 50MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 50MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 769B-200-24 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC53B-102.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | 70°C | -20°C | - | - | 102.4MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 771B-66.66-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-150-16 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC738-10 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 10MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 10MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 32mA | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-16.384-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 768-15.36-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 766-1.125-1 Fox Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 100% | 3.3mm x 2.6mm x 1.0mm | 1.125MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | Non-RoHS Compliant | ||
![]() 769B-125-31 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC53B-1.544 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | 70°C | -20°C | - | - | 1.544MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 766-10-22 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-15.36-12 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC730R-12.288 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 12.288MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC335-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | 70°C | -20°C | - | - | 150MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() 766-100-53 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |