- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-156.25-86 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC728-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 100MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 100MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | - | - | LVPECL | - | 41mA | - | 50 OHM | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 770-10-10 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-22.5792-45 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 766-66.666-14 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC335-12.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 12.8MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() 766-100-15 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC735-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | 6 | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 150MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 150MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVPECL | - | 120mA | - | 50 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() 768-150-80 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC335-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 125MHz | 50 ppm | 3.3mmx2.6mmx1mm | 125MHz | 3.3V | 3ns | 3ns | - | - | - | - | - | HCMOS | 30pF | 47mA | - | - | 990.6μm | 3.302mm | 2.5908mm | No | RoHS Compliant | - | ||
![]() FVXO-HC53B-108 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 108MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXO-HC738-99.84 Fox Electronics | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 6 | 70°C | -20°C | Bulk | - | 4 | - | - | - | - | - | 3.3V | 99.84MHz | 20 ppm | - | 99.84MHz | 3.3V | - | - | - | - | - | - | - | - | 30pF | - | 47mA | - | - | - | - | No | RoHS Compliant | - | ||
![]() 769B-20-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730R-12.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 12.8MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-147.456-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC735-94 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 94MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 94MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC525-106.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 106.25MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() 768-49.152-75 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767-49.9008-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC736R-3.579545 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.579545MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 3.579545MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 32mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - |