- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770B-200-69 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC735-368.64 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 368.64MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 368.64MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVPECL | - | 120mA | 50 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC730R-19.6608 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | 85°C | -40°C | - | - | 19.6608MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 766-155-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 770-125-115 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC335-102 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Tape & Reel | - | - | - | 70°C | -20°C | - | - | 102MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | - | - | 990.6μm | 3.302mm | 2.5908mm | No | RoHS Compliant | ||
![]() 766-16-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC53B-27 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 27MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 27MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 35mA | 15 pF | 10% | 3.3V | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 768-16.384-110 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 770-125-116 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC335-95 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Tape & Reel | - | - | - | 70°C | -20°C | - | - | 95MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | - | - | 990.6μm | 3.302mm | 2.5908mm | No | RoHS Compliant | ||
![]() 766-16-19 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-55MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 55MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 767-100-212 Fox Electronics | In Stock | - | - | - | CSMD | 4 | Cut Tape | - | - | - | 85°C | -40°C | - | - | 100MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 767-9.8304-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-8-65 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-47MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 47MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 43mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 767-83.33-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-PC73B-368.64 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 368.64MHz | - | 7.5mm x 5.2mm x 1.4mm | 368.64MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVPECL | - | 120mA | 50 OHM | 10% | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC725R-120 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 85°C | -40°C | - | - | 120MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant |