- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-7.3728-9 Fox Electronics | In Stock | - | - | - | SMD/SMT | 4 | Cut Tape | - | - | - | - | 70°C | -10°C | - | - | 7.3728MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | No | RoHS Compliant | ||
![]() 117-25-16 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 767-9.6-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC736-200.4434 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 200.4434MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 60mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC726-135 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 135MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXTC-HE73PR-6.144MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | 85°C | -40°C | - | - | 6.144MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-54-62 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC738-62.497656 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 62.497656MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 770-85-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC526-64 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 64MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 29mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() FXO-HC730R-54 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 54MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 54MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC735-148.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 148.5MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 148.5MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVPECL | - | 120mA | 50 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXTC-HE73PR-50.022MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | 85°C | -40°C | - | - | 50.022MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC725R-30 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 85°C | -40°C | - | - | 30MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC335-30 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 30MHz | 50 ppm | 3.3mm x 2.6mm x 1.0mm | 30MHz | - | 3ns | 3ns | 45/55% | 3.465V | 3.135V | - | - | HCMOS | - | 35mA | 15 pF | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FXO-PC730-1100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 1.1GHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-HC53B-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 200MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() FXO-HC738-14.31818 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 14.31818MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC730-1250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 1.25GHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 1250MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVPECL | - | 120mA | 50 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 766-125-43 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |