- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-HC73BR-65 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 85°C | -40°C | - | - | 65MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-PC736R-345 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | 85°C | -40°C | - | - | 345MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC536R-50 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | 50MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 50MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.135V | - | - | LVDS | - | 100mA | 100 OHM | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC535-54 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 54MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 54MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC536R-500 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | 500MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 500MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.135V | - | - | LVDS | - | 100mA | 100 OHM | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 771-66.6-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-200-79 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC720-300 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 300MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 300MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | - | - | LVDS | - | 44mA | 100 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 771B-125-56 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-29.972-6 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 125-49.0908-3 Fox Electronics | In Stock | - | - | - | SMD/SMT | 4 | Cut Tape | - | - | - | - | - | - | - | - | 49.0908MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() FXO-HC535R-16.666 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | 85°C | -40°C | - | - | 16.666MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC730R-6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 6MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 6MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 32mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-24-64 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FXO-HC730R-22.118 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 22.118MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 22.1184MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-HC53B-49.92 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 49.92MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 768-16.67-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC53BR-17.1776 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 17.1776MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 17.1776MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 32mA | 15 pF | 10% | 3.3V | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() FVXO-HC73BR-75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 85°C | -40°C | - | - | 75MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 771-66.667-14 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |