- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Contact Finish Mating | Contact Materials | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-143-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-12-84 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC530R-37.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Tape & Reel | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 37.5MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC735-24.545454 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Tape & Reel | e4 | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 24.545454MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 24.545454MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735-25.152 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Tape & Reel | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 25.152MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 771-20-14 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 771-176-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 771-40-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-148.5-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC736R-184.43 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Tape & Reel | - | - | - | SMD/SMT | - | - | - | 85°C | -40°C | - | - | 184.43MHz | 25 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 771-500-27 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC535-36 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Tape & Reel | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 36MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-250-67 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-16-61 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC73BR-41.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | e4 | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 41.6MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 41.6MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 35mA | 15 pF | 10% | 3.3V | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC535-6.144 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Bulk | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 6.144MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC535-66.666 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Tape & Reel | e4 | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 66.666MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 66.666MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 47mA | 15 pF | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC735-65.5361 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | Bulk | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 65.5361MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-2.048-48 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 771-700-8 Fox Electronics | In Stock | - | - | - | - | - | GOLD (15) | NOT SPECIFIED | - | - | yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |