- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-29.4912-72 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-24-152 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC535R-24.5454 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 24.5454MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 24.5454MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-33.1776-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 768-30-178 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735R-20 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 20MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 20MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-24.576-26 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC53B-16 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 16MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 771B-200-155 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC53B-266.666666 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 266.666666MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 767-24.576-22 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-24.576-34 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC53B-1100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | - | - | Gold (Au) | 70°C | -20°C | - | - | 1.1GHz | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | 100mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-30-173 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC535R-95 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 95MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 95MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC735R-150.202 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 150.202MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-32.768-33 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC53B-62.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 62.5MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() F4100R25.0000MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | 4 | Tape & Reel | - | - | - | - | - | - | - | - | - | 25MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC725R-80 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 80MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 80MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | - | - | LVDS | - | 34mA | 100 OHM | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant |