- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 771B-100-131 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-28.63636-14 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC526-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 150MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 150MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | - | - | LVDS | - | 34mA | 100 OHM | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 587-29.4912-1 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | Cut Tape | - | - | - | - | - | - | - | - | - | 29.4912MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 768-28.63636-47 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC736R-312.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 312.5MHz | 25 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-20-26 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC535R-128.067 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 128.067MHz | 50 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 47mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-29.4912-43 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC526R-74.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 74.25MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() FVXO-LC52B-74.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | 6 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | 2.5V | 74.25MHz | - | 5.15mm x 3.35mm x 1.4mm | 74.25MHz | 2.5V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 34mA | 100 OHM | 10% | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-25-92 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC73BR-36.864 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 36.864MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-LC52B-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | 2.5V | 125MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | - | - | LVDS | - | 34mA | 100 OHM | 10% | 2.5V | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 768-28.63636-13 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 766-25-191 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC53BR-19.2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 19.2MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 767-2.176-18 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC538-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 200MHz | 20 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-28.224-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |