- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-PC73B-77.885 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 77.885MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-0.9216-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73B-800 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 800MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() F4105-200TR Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-LC736R-53.125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 53.125MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 53.125MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVDS | - | 100mA | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73B-77.85 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 77.85MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-11.999MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | 70°C | 0°C | - | - | 11.999MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC730-106.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE; TAPE AND REEL | 3.3V | 106.25MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 106.25MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() 767A-66.666-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73BR-120 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 120MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-66.666-147 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-15.36-5 Fox Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | 50% | 7.5mm x 5.2mm x 1.4mm | 15.36MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | RoHS Compliant | - | ||
![]() 768-1-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-66-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73TC-32.768MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | 70°C | 0°C | - | - | 32.768MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 43mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-10-305 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-74.25-21 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73BR-627.3296 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | - | - | 85°C | -40°C | - | - | 627.3296MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-10-309 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-10-304 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |