- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Voltage Rated | Packaging | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-PC525-42.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 42.5MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 41mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FVXO-PC73B-156.250MHZ Fox Electronics | In Stock | - | - | - | - | - | 3.3V | - | - | - | - | - | 70°C | -20°C | - | - | 156.25MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.005% | - | - | 1.4mm | 7.5mm | 5.2mm | - | RoHS Compliant | Lead Free | ||
![]() FXTC-HE73TC-19.44MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Bulk | - | - | - | - | 70°C | 0°C | - | - | 19.44MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-1.664-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73BR-155.02 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Bulk | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 155.02MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-1-93 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736-50.022 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 50.022MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 50.022MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | - | 47mA | - | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXTC-HE73TC-160MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Bulk | - | - | - | - | 70°C | 0°C | - | - | 160MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | 63mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC730-137.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 137.5MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-16.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 16.5MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC730-162 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Bulk | - | - | - | - | 70°C | -20°C | - | - | 162MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC525-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 125MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 41mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() 768-10-266 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73BR-491.52 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Bulk | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 491.52MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 491.52MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-500 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Bulk | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 500MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 500MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-10-295 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 124-33-16 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | Cut Tape | - | - | - | - | - | - | - | - | 33MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC526R-38.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 38.4MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() 093-64-35691 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 768-10-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |