- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Spread Tolerance | Spread Type | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Frequency | Operating Supply Voltage | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO1HSCBM25.0-T3 Fox Electronics | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | 25 MHz | 3.3 V | 3.3 V | 0.000319 oz | -40 to 85 °C | Reel | O1HS | 13 mA | 25 MHz | 50 PPM | SMD/SMT | 25 MHz | 3.3 V | 15 pF | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FS5SCFR33.0-T1 Fox Electronics | In Stock | - | - | - | 1000 | - | Fox Electronics | - | Tape & Reel (TR) | Active | Details | 2 % | Center Spread | - | - | - | 0.002162 oz | - | Reel | FSS53 | - | - | - | - | - | 3.3 V | - | HCMOS | - | - | - | ||
![]() FO2HSBBM22.1184-T1 Fox Electronics | In Stock | - | - | - | 1000 | - | Fox Electronics | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | 0.000520 oz | - | Reel | O2HS | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
![]() FO1HSLBM33.333-T3 Fox Electronics | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 1.8 V | 1.8 V | 0.000319 oz | - | Reel | O1HS | 4.5 mA | 33.333 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FO2HSKBM16.0-T1 Fox Electronics | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 1.8 V | 1.8 V | 0.000520 oz | - | Reel | O2HS | 3.5 mA | 16 MHz | 50 PPM | SMD/SMT | - | - | - | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() FO1HSCBM10.0-T1 Fox Electronics | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 3.3 V | 3.3 V | 0.000319 oz | - | Reel | O1HS | 7 mA | 10 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FO1HSLBM16.368-T1 Fox Electronics | In Stock | - | - | - | 1000 | - | Fox Electronics | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | 0.000319 oz | - | Reel | O1HS | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
![]() FO3HSKBM125.0-T2 Fox Electronics | In Stock | - | - | 3.2 mm x 2.5 mm | 2000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 2.5 V | 2.5 V | 0.000975 oz | - | Reel | O3HS | 13 mA | 125 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FO2HSKBM33.333-T1 Fox Electronics | In Stock | - | - | - | 1000 | - | Fox Electronics | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | 0.000520 oz | - | Reel | O2HS | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
![]() FO2HSBBM40.0-T1 Fox Electronics | 1223 |
| - | 2.5 mm x 2 mm | 1000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 3.3 V | 3.3 V | 0.000520 oz | - | Reel | O2HS | 19 mA | 40 MHz | 50 PPM | SMD/SMT | - | - | - | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() FO1HSCBM27.12-T3 Fox Electronics | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 3.3 V | 3.3 V | 0.000319 oz | - | Reel | O1HS | 13 mA | 27.12 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FO1HSCBM16.0-T3 Fox Electronics | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 3.3 V | 3.3 V | 0.000319 oz | - | Reel | O1HS | 7 mA | 16 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FO1HSLBM30.0-T1 Fox Electronics | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 1.8 V | 1.8 V | 0.000319 oz | - | Reel | O1HS | 4 mA | 30 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FO2HSBBM48.0-T3 Fox Electronics | In Stock | - | - | 2.5 mm x 2 mm | 3000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 3.3 V | 3.3 V | 0.000520 oz | - | Reel | O2HS | 19 mA | 48 MHz | 50 PPM | SMD/SMT | - | - | - | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() FO1HSLBM38.4-T3 Fox Electronics | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 1.8 V | 1.8 V | 0.000319 oz | - | Reel | O1HS | 4.5 mA | 38.4 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() FO1HSCBM16.368-T1 Fox Electronics | In Stock | - | - | - | 1000 | - | Fox Electronics | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | 0.000319 oz | - | Reel | O1HS | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
![]() FO2HSBBM33.333-T1 Fox Electronics | In Stock | - | - | - | 1000 | - | Fox Electronics | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | 0.000520 oz | - | Reel | O2HS | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
![]() FO3HSCBM22.0-T2 Fox Electronics | In Stock | - | - | 3.2 mm x 2.5 mm | 2000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 3.3 V | 3.3 V | 0.000975 oz | - | Reel | O3HS | 13 mA | 22 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() FO2HSKBM22.1184-T1 Fox Electronics | In Stock | - | - | - | 1000 | - | Fox Electronics | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | 0.000520 oz | - | Reel | O2HS | - | - | - | - | - | - | - | HCMOS | - | - | - | ||
![]() FO5HSKBM16.0-T1 Fox Electronics | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 85 C | Fox Electronics | - 40 C | Tape & Reel (TR) | Active | Details | - | - | - | 1.8 V | 1.8 V | 0.002230 oz | - | Reel | O5HS | 5 mA | 16 MHz | 50 PPM | SMD/SMT | - | - | - | HCMOS | 1.3 mm | 5 mm | 3.2 mm |