- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Applications
- Backshell Material, Plating
- Cable Opening
- Color
- Connector Type
Attribute column
Manufacturer
Fox Electronics Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12.4416 Fox Electronics | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Plastic | - | DJT16F25 | Gold | Copper Alloy | TE Connectivity Deutsch Connectors | Bulk | Metal | Discontinued at Digi-Key | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I, DJT | Crimp | Plug, Male Pins | - | 61 | Silver | Aviation, Automotive, Military | Bayonet Lock | 7.5A | C | Shielded | Environment Resistant | - | Nickel | 25-61 | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 124-25-6 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 128-78-2 Fox Electronics | In Stock | - | - | Surface Mount | SC-70, SOT-323 | - | - | SC-70-3 | - | - | MAX6381 | - | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | Obsolete | Compliant | - | -40°C ~ 125°C (TA) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 3.9V | 1 | 20ms Minimum | - | - | - | Lead Free |