- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Color
- Mounting Type
- Opening Size
- Packaging
- Type
- Width
Attribute column
Manufacturer
Fraenkische Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COPA-S-10B Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Channel, Track; Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.394 10.00mm | 0.197 5.00mm | - | 0.984 25.00mm | 0.866 22.00mm | 0.787 20.00mm | - | RoHS Compliant | ||
![]() COPA-H-10B Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.394 10.00mm | 0.197 5.00mm | - | 0.984 25.00mm | 0.866 22.00mm | 1.220 30.99mm | - | RoHS Compliant | ||
![]() COPA-H-17B Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.669 17.00mm | 0.236 5.99mm | - | 1.339 34.00mm | 1.398 35.52mm | 1.417 36.00mm | - | RoHS Compliant | ||
![]() COPA-S-48B Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Channel, Track; Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 1.890 48.00mm | 0.236 5.99mm | - | 2.678 68.00mm | 2.638 67.00mm | 0.787 20.00mm | - | RoHS Compliant | ||
![]() 2CNPA-07G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Gray | M3 | - | 0.382 9.70mm | - | - | 0.689 17.50mm | 0.591 15.00mm | 0.787 20.00mm | UL94 V-2 | RoHS Compliant | ||
![]() COPA-S-17G Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Channel, Track; Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | Hinged, Locking | 0.669 17.00mm | 0.236 5.99mm | - | 1.339 34.00mm | 1.299 33.00mm | 0.787 20.00mm | UL94 V-0 | RoHS Compliant | ||
![]() COPA-H-10G Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | Hinged, Locking | 0.394 10.00mm | 0.197 5.00mm | - | 0.984 25.00mm | 0.866 22.00mm | 1.220 31.00mm | - | RoHS Compliant | ||
![]() COPA-S-29G Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Channel, Track; Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | Hinged, Locking | 1.142 29.00mm | 0.236 5.99mm | - | 1.890 48.00mm | 1.831 46.50mm | 0.787 20.00mm | UL94 V-0 | RoHS Compliant | ||
![]() 2CNPA-29G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Gray | M6 | - | 1.390 35.31mm | - | - | 1.988 50.50mm | 1.890 48.00mm | 0.787 20.00mm | UL94 V-2 | RoHS Compliant | ||
![]() 2CNPA-16G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Gray | M6 | - | 0.850 21.60mm | - | - | 1.378 35.00mm | 1.181 30.00mm | 0.787 20.00mm | UL94 V-2 | RoHS Compliant | ||
![]() CUSZ-125M8B-EP Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Steel, Galvanized | Bulk | Fiplock® | Active | 1 (Unlimited) | Clamp, U-Type | Black | M8 | Cushioned | 5.748 146.00mm | - | Halogen Free, EPDM Protective Coating | - | - | 0.984 25.00mm | - | RoHS Compliant | ||
![]() 2CNPA-70G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Gray | M6 | - | 3.142 79.80mm | - | - | 3.937 100.00mm | 3.937 100.00mm | 0.787 20.00mm | UL94 V-2 | RoHS Compliant | ||
![]() 2CNPA-11B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Black | M3 | - | 0.630 16.00mm | - | - | 0.886 22.50mm | 0.827 21.00mm | 0.787 20.00mm | - | RoHS Compliant | ||
![]() 2CNPA-37G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Gray | M6 | - | 1.646 41.80mm | - | - | 2.228 56.59mm | 2.205 56.00mm | 0.787 20.00mm | UL94 V-2 | RoHS Compliant | ||
![]() COPA-H-48G Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | Hinged, Locking | 1.890 48.00mm | 0.236 5.99mm | - | 2.678 68.00mm | 2.638 67.00mm | 2.362 60.00mm | UL94 V-0 | RoHS Compliant | ||
![]() 2CNPA-20G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Gray | M6 | - | 1.024 26.00mm | - | - | 1.496 38.00mm | 1.378 35.00mm | 0.787 20.00mm | UL94 V-2 | RoHS Compliant | ||
![]() 2CNPA-14G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Gray | M5 | - | 0.736 18.70mm | - | - | 1.083 27.51mm | 0.945 24.00mm | 0.787 20.00mm | UL94 V-2 | RoHS Compliant | ||
![]() COPA-S-10G Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Channel, Track; Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | Hinged, Locking | 0.394 10.00mm | 0.197 5.00mm | - | 0.984 25.00mm | 0.866 22.00mm | 0.787 20.00mm | - | RoHS Compliant | ||
![]() COPA-H-23G Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fiplock® | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | Hinged, Locking | 0.906 23.00mm | 0.236 5.99mm | - | 1.654 42.00mm | 1.575 40.00mm | 1.516 38.50mm | UL94 V-0 | RoHS Compliant | ||
![]() 2CNPA-14B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | Bulk | Fipsplit® | Active | 1 (Unlimited) | Clamp, Conduit | Black | M5 | - | 0.736 18.70mm | - | - | 1.083 27.51mm | 0.945 24.00mm | 0.787 20.00mm | - | RoHS Compliant |