- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Base Product Number | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Height | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPET-HS50B05.25 Fraenkische | In Stock | - | - | - | Polyethylene Terephthalate (PET) | WPET-HS | Fraenkische USA, LP | Bulk | Active | 100 V | -40°C ~ 150°C | Fipjack® | 0.25 % | - | - | 25 ppm/°C | Sleeving | 1 kΩ | 155 °C | -55 °C | Thin Film | Black | 125 mW | Braided, Heat Shrink | Abrasion Resistant | - | - | - | Chemical Resistant | 650 µm | 82.02 (25.00m) | 1.969 (50.00mm) | 0.984 (24.99mm) | - | - | - | ||
![]() WPET-HS70B05.25 Fraenkische | In Stock | - | - | - | Polyethylene Terephthalate (PET) | WPET-HS | Fraenkische USA, LP | Bulk | Active | - | -40°C ~ 150°C | Fipjack® | - | - | - | - | Sleeving | - | - | - | - | Black | - | Braided, Heat Shrink | Abrasion Resistant | - | - | - | Chemical Resistant | - | 82.02 (25.00m) | 2.756 (70.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() WPET-HS25B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyethylene Terephthalate (PET) | - | - | - | - | - | -40°C~150°C | Fipjack® | - | Active | 1 (Unlimited) | - | Sleeving | - | - | - | - | Black | - | Braided, Heat Shrink | Abrasion Resistant | - | Weather Resistant | - | Chemical Resistant | - | 164' 50.00m | 0.984 (25.00mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | ||
![]() WPET-HS12B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyethylene Terephthalate (PET) | - | - | - | - | - | -40°C~150°C | Fipjack® | - | Active | 1 (Unlimited) | - | Sleeving | - | - | - | - | Black | - | Braided, Heat Shrink | Abrasion Resistant | - | Weather Resistant | - | Chemical Resistant | - | 164' 50.00m | 0.472 (12.00mm) | 0.236 (6.00mm) | - | - | RoHS Compliant | ||
![]() FPPSC-95U.10 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polypropylene (PP), Halogen Free | - | - | - | - | - | -40°C~105°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | UV Resistant, Weather Resistant | Flame Retardant | Chemical Resistant | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | - | RoHS Compliant | ||
![]() WPET-HS30B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyethylene Terephthalate (PET) | - | - | - | - | - | -40°C~150°C | Fipjack® | - | Active | 1 (Unlimited) | - | Sleeving | - | - | - | - | Black | - | Braided, Heat Shrink | Abrasion Resistant | - | Weather Resistant | - | Chemical Resistant | - | 164' 50.00m | 1.181 (30.00mm) | 0.591 (15.00mm) | - | - | RoHS Compliant | ||
![]() FPACC-125G.10 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | -55°C~105°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Gray | - | Convoluted, Corrugated | - | - | Weather Resistant | - | - | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | - | RoHS Compliant | ||
![]() FPAFC-56G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Gray | - | Convoluted, Corrugated | - | - | Weather Resistant | Flame Retardant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-70G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Gray | - | Convoluted, Corrugated | - | - | Weather Resistant | Flame Retardant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPDSC-70G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | - | - | - | - | - | -50°C~110°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Gray | - | Convoluted, Corrugated | - | - | UV Resistant, Weather Resistant | - | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | - | RoHS Compliant | ||
![]() FPDSC-125B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | - | - | - | - | - | -50°C~110°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | UV Resistant, Weather Resistant | - | - | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | - | RoHS Compliant | ||
![]() FPAFC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | Weather Resistant | Flame Retardant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-125B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | Weather Resistant | Flame Retardant | - | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPAFF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | Weather Resistant | Flame Retardant | Chemical Resistant | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPPSF-29U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | - | - | - | - | - | -40°C~105°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | Weather Resistant | Flame Retardant | Chemical Resistant | - | 164' 50.00m | 1.358 (34.49mm) | 1.138 (28.90mm) | - | - | RoHS Compliant | ||
![]() FPDSF-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | - | - | - | - | - | -50°C~110°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | UV Resistant, Weather Resistant | - | Chemical Resistant | - | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | - | RoHS Compliant | ||
![]() FPANF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Black | - | Convoluted, Corrugated | - | - | Weather Resistant | - | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | - | RoHS Compliant | ||
![]() FPANF-12N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Natural | - | Convoluted, Corrugated | - | - | Weather Resistant | - | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | ||
![]() FPANH-12G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Gray | - | Convoluted, Corrugated | - | - | Weather Resistant | - | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.437 (11.10mm) | - | - | RoHS Compliant | ||
![]() FPAFF-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | - | - | - | - | - | -45°C~120°C | Fiplock® | - | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | - | - | - | - | Gray | - | Convoluted, Corrugated | - | - | Weather Resistant | Flame Retardant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | UL94 V-0 | RoHS Compliant |