- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPACF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | RoHS Compliant | ||
![]() OPPSF-4082B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | - | - | - | RoHS Compliant | ||
![]() HPDFF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.394 (10.00mm) | 0.236 (6.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() MC-DMTN-221.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized | -45°C~250°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted - Braided | - | - | - | - | 98.43' 30.00m | 0.996 (25.30mm) | 0.807 (20.50mm) | - | RoHS Compliant | ||
![]() IPATF-48M50B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, M50 Threaded End | 82.02' 25.00m | 2.118 (53.80mm) | 1.795 (45.60mm) | - | RoHS Compliant | ||
![]() IPATF-22M25B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, M25 Threaded End | 164' 50.00m | 1.004 (25.50mm) | 0.835 (21.21mm) | - | RoHS Compliant | ||
![]() FPDAF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -45°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | RoHS Compliant | ||
![]() FPPOF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.504 (12.80mm) | 0.386 (9.80mm) | - | RoHS Compliant | ||
![]() OPASF-2034B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | - | - | RoHS Compliant | ||
![]() BPA66-CC35B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | Solvent Resistant | 65.62' 20.00m | 1.969 (50.00mm) | 1.299 (33.00mm) | - | RoHS Compliant | ||
![]() FEVSF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free | -40°C~55°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.390 (9.91mm) | 0.260 (6.60mm) | - | RoHS Compliant | ||
![]() BPET-CC08B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | - | 164' 50.00m | 0.433 (11.00mm) | 0.236 (6.00mm) | - | RoHS Compliant | ||
![]() MC-GAAR-212.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized | -45°C~250°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted, Corrugated | - | - | - | - | 98.43' 30.00m | 0.591 (15.00mm) | 0.472 (12.00mm) | - | RoHS Compliant | ||
![]() FPACF-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | RoHS Compliant | ||
![]() FPESF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | RoHS Compliant | ||
![]() FPESF-17G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | RoHS Compliant | ||
![]() FPACC-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() FTPSF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | -40°C~105°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.512 (13.00mm) | 0.390 (9.91mm) | - | RoHS Compliant | ||
![]() FPESF-48N.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | - | RoHS Compliant | ||
![]() FPANF-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | RoHS Compliant |