- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPDSF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | RoHS Compliant | ||
![]() FEVSF-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free | -40°C~55°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.331 (33.80mm) | 1.122 (28.50mm) | RoHS Compliant | ||
![]() KPA-PC10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -40°C~160°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | - | RoHS Compliant | ||
![]() FPPOC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | RoHS Compliant | ||
![]() FPACF-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 1.661 (42.20mm) | 1.339 (34.00mm) | RoHS Compliant | ||
![]() IPATF-36M40B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, M40 Threaded End | 82.02' 25.00m | 1.661 (42.20mm) | 1.339 (34.00mm) | RoHS Compliant | ||
![]() FPVSF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyvinylidene Fluoride (PVDF) | -60°C~150°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.512 (13.00mm) | 0.390 (9.91mm) | RoHS Compliant | ||
![]() WGF-LA-16S.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fiberglass, Aluminized | -40°C~220°C | Fipjack® | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | Convoluted - Braided | - | Weather Resistant | Heat Resistant | Chemical Resistant | 164' 50.00m | - | 0.630 (16.00mm) | RoHS Compliant | ||
![]() FPACC-56G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | RoHS Compliant | ||
![]() FTPSF-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | -40°C~105°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 1.661 (42.20mm) | 1.339 (34.00mm) | RoHS Compliant | ||
![]() BPA66-CC04B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | Solvent Resistant | 164' 50.00m | 0.315 (8.00mm) | 0.079 (2.01mm) | RoHS Compliant | ||
![]() BPET-CC14B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | - | 164' 50.00m | 0.787 (20.00mm) | 0.472 (12.00mm) | RoHS Compliant | ||
![]() FPESF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.504 (12.80mm) | 0.386 (9.80mm) | RoHS Compliant | ||
![]() BPET-CC45B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | - | 65.62' 20.00m | 2.362 (60.00mm) | 1.496 (38.00mm) | RoHS Compliant | ||
![]() FPPSF-10O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Orange | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.504 (12.80mm) | 0.386 (9.80mm) | RoHS Compliant | ||
![]() FPESF-10G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.504 (12.80mm) | 0.386 (9.80mm) | RoHS Compliant | ||
![]() FPACF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.504 (12.80mm) | 0.378 (9.60mm) | RoHS Compliant | ||
![]() FPESF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.484 (12.29mm) | RoHS Compliant | ||
![]() FPPSF-12O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Orange | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.618 (15.70mm) | 0.484 (12.29mm) | RoHS Compliant | ||
![]() BPET-CC40B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | - | 65.62' 20.00m | 1.654 (42.00mm) | 1.102 (28.00mm) | RoHS Compliant |