- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPACF-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | RoHS Compliant | ||
![]() FPACF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.118 (53.80mm) | 1.795 (45.60mm) | - | RoHS Compliant | ||
![]() FPACF-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.118 (53.80mm) | 1.795 (45.60mm) | - | RoHS Compliant | ||
![]() MC-DMA-221-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | Abrasion Resistant | - | - | - | 98.43' 30.00m | 0.972 (24.70mm) | 0.807 (20.50mm) | - | RoHS Compliant | ||
![]() HPAFC-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() IPATF-22M25G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, M25 Threaded End | 164' 50.00m | 1.004 (25.50mm) | 0.835 (21.21mm) | - | RoHS Compliant | ||
![]() FPPOF-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.358 (34.49mm) | 1.138 (28.90mm) | - | RoHS Compliant | ||
![]() FPVSF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyvinylidene Fluoride (PVDF) | -60°C~150°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.630 (16.00mm) | 0.492 (12.50mm) | - | RoHS Compliant | ||
![]() FPDRC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | RoHS Compliant | ||
![]() MC-DMA-235-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | Abrasion Resistant | - | - | - | 0.118 3.00mm | 1.575 (40.00mm) | 1.358 (34.50mm) | - | RoHS Compliant | ||
![]() IPATF-26M32G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, M32 Threaded End | 164' 50.00m | 1.228 (31.20mm) | 1.012 (25.70mm) | - | RoHS Compliant | ||
![]() FETSX-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.512 (13.00mm) | 0.390 (9.91mm) | - | RoHS Compliant | ||
![]() MC-DMT-235-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~80°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted - Braided | - | - | - | - | 98.43' 30.00m | 1.673 (42.49mm) | 1.358 (34.50mm) | - | RoHS Compliant | ||
![]() FETSX-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.630 (16.00mm) | 0.492 (12.50mm) | - | RoHS Compliant | ||
![]() MC-DMTN-240.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized | -45°C~250°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted - Braided | - | - | - | - | 82.02' 25.00m | 1.795 (45.60mm) | 1.555 (39.50mm) | - | RoHS Compliant | ||
![]() FPVSF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyvinylidene Fluoride (PVDF) | -60°C~150°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.846 (21.50mm) | 0.661 (16.80mm) | - | RoHS Compliant | ||
![]() MC-DMTN-250.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized | -45°C~250°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted - Braided | - | - | - | - | 82.02' 25.00m | 2.248 (57.10mm) | 1.988 (50.50mm) | - | RoHS Compliant | ||
![]() FPFSX-07N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.386 (9.80mm) | 0.276 (7.00mm) | - | RoHS Compliant | ||
![]() HPDSC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | RoHS Compliant | ||
![]() FPFSX-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.630 (16.00mm) | 0.492 (12.50mm) | - | RoHS Compliant |