- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FETSX-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 1.134 (28.80mm) | 0.937 (23.80mm) | RoHS Compliant | ||
![]() MC-DMA-240-PU.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | Abrasion Resistant | - | - | - | 82.02' 25.00m | 1.772 (45.00mm) | 1.555 (39.50mm) | RoHS Compliant | ||
![]() FPDRF-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | RoHS Compliant | ||
![]() HPDSC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.134 (54.20mm) | 1.839 (46.70mm) | RoHS Compliant | ||
![]() FPDRC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | RoHS Compliant | ||
![]() FPFSX-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.386 (9.80mm) | 0.276 (7.00mm) | RoHS Compliant | ||
![]() FPFSX-12N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.630 (16.00mm) | 0.492 (12.50mm) | RoHS Compliant | ||
![]() FPFSX-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.512 (13.00mm) | 0.390 (9.91mm) | RoHS Compliant | ||
![]() MC-DMC-227-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | - | - | - | - | 98.43' 30.00m | 1.299 (33.00mm) | 1.043 (26.50mm) | RoHS Compliant | ||
![]() FPFSX-17N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.846 (21.50mm) | 0.661 (16.80mm) | RoHS Compliant | ||
![]() BPA66-CC06B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | Solvent Resistant | 164' 50.00m | 0.394 (10.00mm) | 0.157 (3.99mm) | RoHS Compliant | ||
![]() BPA66-CC40B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | Solvent Resistant | 65.62' 20.00m | 1.732 (44.00mm) | 1.260 (32.00mm) | RoHS Compliant | ||
![]() OPPSF-1025B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | - | - | RoHS Compliant | ||
![]() FPPOF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.394 (10.00mm) | 0.260 (6.60mm) | RoHS Compliant | ||
![]() FPESF-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.260 (6.60mm) | RoHS Compliant | ||
![]() FPESF-10N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.504 (12.80mm) | 0.386 (9.80mm) | RoHS Compliant | ||
![]() MC-GAAR-216.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized | -45°C~250°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted, Corrugated | - | - | - | - | 98.43' 30.00m | 0.728 (18.49mm) | 0.610 (15.49mm) | RoHS Compliant | ||
![]() FPPOF-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 1.669 (42.40mm) | 1.437 (36.50mm) | RoHS Compliant | ||
![]() HPDSF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | RoHS Compliant | ||
![]() FEVSF-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free | -40°C~55°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.106 (53.50mm) | 1.850 (46.99mm) | RoHS Compliant |