- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Features | Length | Diameter - Outside | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPATF-07M10G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | Chemical Resistant, M10 Threaded End | 164' 50.00m | 0.394 (10.00mm) | 0.260 (6.60mm) | RoHS Compliant | ||
![]() MC-DMTN-227.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized | -45°C~250°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted - Braided | - | - | - | 98.43' 30.00m | 1.193 (30.30mm) | 1.043 (26.50mm) | RoHS Compliant | ||
![]() HPDSC-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | RoHS Compliant | ||
![]() HPDSC-95B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | RoHS Compliant | ||
![]() FPDRC-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | RoHS Compliant | ||
![]() MC-DMC-216-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | - | - | - | 98.43' 30.00m | 0.846 (21.50mm) | 0.610 (15.49mm) | RoHS Compliant | ||
![]() FPESF-29N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | 164' 50.00m | 1.358 (34.49mm) | 1.138 (28.90mm) | RoHS Compliant | ||
![]() FMFSX-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | -200°C~240°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 164' 50.00m | 0.386 (9.80mm) | 0.276 (7.00mm) | RoHS Compliant | ||
![]() FPVSF-29B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyvinylidene Fluoride (PVDF) | -60°C~150°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 82.02' 25.00m | 1.280 (32.50mm) | 1.094 (27.80mm) | RoHS Compliant | ||
![]() FPDRF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | RoHS Compliant | ||
![]() MC-DMT-227-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~80°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted - Braided | - | - | - | 98.43' 30.00m | 1.280 (32.50mm) | 1.043 (26.50mm) | RoHS Compliant | ||
![]() MC-DMA-250-PU.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | Abrasion Resistant | - | - | 82.02' 25.00m | 2.205 (56.00mm) | 1.988 (50.50mm) | RoHS Compliant | ||
![]() FPDRC-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.441 (36.60mm) | RoHS Compliant | ||
![]() MC-DMC-235-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | - | - | - | 0.118 3.00mm | 1.693 (43.00mm) | 1.358 (34.50mm) | RoHS Compliant | ||
![]() FPFSX-10N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.512 (13.00mm) | 0.390 (9.91mm) | RoHS Compliant | ||
![]() FPFSX-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.846 (21.50mm) | 0.661 (16.80mm) | RoHS Compliant | ||
![]() FTPSF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | -40°C~105°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | 82.02' 25.00m | 2.118 (53.80mm) | 1.795 (45.60mm) | RoHS Compliant | ||
![]() BPA66-CC08B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | Solvent Resistant | 164' 50.00m | 0.394 (10.00mm) | 0.236 (6.00mm) | RoHS Compliant | ||
![]() FEVSF-10G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free | -40°C~55°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | 164' 50.00m | 0.504 (12.80mm) | 0.382 (9.70mm) | RoHS Compliant | ||
![]() BPET-CC50B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | Solvent Resistant | 65.62' 20.00m | 2.362 (60.00mm) | 1.772 (45.00mm) | RoHS Compliant |