- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Environmental Protection | Features | Length | Diameter - Outside | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPFSX-23N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | Weather Resistant | Chemical Resistant | 164' 50.00m | 1.134 (28.80mm) | 0.937 (23.80mm) | RoHS Compliant | ||
![]() FPFSX-33B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Chemical Resistant | 82.02' 25.00m | 1.528 (38.80mm) | 1.299 (33.00mm) | RoHS Compliant | ||
![]() FPFSX-33N.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | Weather Resistant | Chemical Resistant | 82.02' 25.00m | 1.528 (38.80mm) | 1.299 (33.00mm) | RoHS Compliant |