- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPET-V025B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | - | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.378 (35.00mm) | 0.827 (21.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDFF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() WPET-HS50B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyethylene Terephthalate (PET) | -40°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided, Heat Shrink | Abrasion Resistant | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.969 (50.00mm) | 0.984 (24.99mm) | - | RoHS Compliant | ||
![]() BPET-V030G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | - | Weather Resistant | - | - | 82.02' 25.00m | 1.772 (45.00mm) | 1.024 (26.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() WPET-HS70B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyethylene Terephthalate (PET) | -40°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided, Heat Shrink | Abrasion Resistant | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 2.756 (70.00mm) | 1.378 (35.00mm) | - | RoHS Compliant | ||
![]() FPASF-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, Impact Resistant | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | RoHS Compliant | ||
![]() FPANF-07N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | RoHS Compliant | ||
![]() FPDSF-12G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | RoHS Compliant | ||
![]() FPASC-17G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() FPASC-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | RoHS Compliant | ||
![]() FPASF-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, Impact Resistant | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | RoHS Compliant | ||
![]() FPAFF-12G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V006G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | - | Weather Resistant | - | - | 164' 50.00m | 0.354 (9.00mm) | 0.197 (5.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.118 (53.80mm) | 1.839 (46.70mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPASC-95B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | RoHS Compliant | ||
![]() FPASC-95G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | RoHS Compliant | ||
![]() FPDSF-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | RoHS Compliant | ||
![]() FPDSC-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | RoHS Compliant | ||
![]() FPDSC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | RoHS Compliant | ||
![]() FPPSC-125U.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | Flame Retardant | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | RoHS Compliant |