- Color
- Diameter - Inside
- Diameter - Outside
- Length
- Material
- Operating Temperature
- Series
- Type
- Type Attributes
- Environmental Protection
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Fraenkische Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPET-V040B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 65.62' 20.00m | 2.362 (60.00mm) | 1.181 (30.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPPSF-23U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 1.118 (28.40mm) | 0.909 (23.10mm) | - | RoHS Compliant | ||
![]() FPPSF-29U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 1.358 (34.49mm) | 1.138 (28.90mm) | - | RoHS Compliant | ||
![]() FPDSF-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | RoHS Compliant | ||
![]() FPANF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | RoHS Compliant | ||
![]() FPANF-12N.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | RoHS Compliant | ||
![]() FPANH-12G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.437 (11.10mm) | - | RoHS Compliant | ||
![]() FPAFF-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V020G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | Weather Resistant | - | - | 164' 50.00m | 1.102 (28.00mm) | 0.630 (16.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPANF-10G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 0.504 (12.80mm) | 0.378 (9.60mm) | - | RoHS Compliant | ||
![]() FPANC-17G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() FPANF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | RoHS Compliant | ||
![]() FPANC-36N.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.417 (36.00mm) | - | RoHS Compliant | ||
![]() FPANC-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | RoHS Compliant | ||
![]() FPASC-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.417 (36.00mm) | - | RoHS Compliant | ||
![]() FPANC-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | RoHS Compliant | ||
![]() FPANH-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.130 (28.70mm) | 0.921 (23.40mm) | - | RoHS Compliant | ||
![]() FPAFC-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 1.661 (42.20mm) | 1.409 (35.80mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPASC-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | RoHS Compliant | ||
![]() FPAFC-95G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | UL94 V-0 | RoHS Compliant |