- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
- Operating Temperature
- Diameter - Inside, Non-Expanded
Attribute column
Manufacturer
Fraenkische Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Features | Length | Diameter - Inside, Non-Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PASM-07G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.248 (6.30mm) | 0.394 (10.00mm) | - | RoHS Compliant | ||
![]() WPET-SCF50B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | Weather Resistant | - | 82.02' 25.00m | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 2PAFM-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.248 (6.30mm) | 0.394 (10.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PAFM-11B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.433 (11.00mm) | 0.634 (16.10mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PAFM-14B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.520 (13.20mm) | 0.736 (18.70mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PDFM-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.941 (23.90mm) | 1.232 (31.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PDFM-45B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 82.02' 25.00m | 1.697 (43.10mm) | 2.134 (54.20mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PDFM-20B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.795 (20.20mm) | 1.012 (25.70mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PAFM-37B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 82.02' 25.00m | 1.280 (32.50mm) | 1.701 (43.20mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PAFM-45B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 82.02' 25.00m | 1.697 (43.10mm) | 2.134 (54.20mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PDFM-100B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 32.81' 10.00m | 3.445 (87.50mm) | 4.035 (102.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PPSM-07U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | - | 164' 50.00m | 0.248 (6.30mm) | 0.394 (10.00mm) | - | RoHS Compliant | ||
![]() 2PPSM-11U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | - | 164' 50.00m | 0.433 (11.00mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() 2PPSM-23U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | - | 164' 50.00m | 0.921 (23.40mm) | 1.213 (30.80mm) | - | RoHS Compliant | ||
![]() 2PAFM-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.941 (23.90mm) | 1.232 (31.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PAFM-29B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 82.02' 25.00m | 1.075 (27.30mm) | 1.398 (35.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PDFM-16B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.630 (16.00mm) | 0.846 (21.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() 1PASM-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.508 (12.90mm) | 0.630 (16.00mm) | - | RoHS Compliant | ||
![]() 2PDSM-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 164' 50.00m | 0.248 (6.30mm) | 0.394 (10.00mm) | - | RoHS Compliant | ||
![]() 2PPSM-16O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.630 (16.00mm) | 0.846 (21.50mm) | - | RoHS Compliant |