- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
- Operating Temperature
- Diameter - Inside, Non-Expanded
Attribute column
Manufacturer
Fraenkische Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Features | Length | Diameter - Inside, Non-Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PDSM-45G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 82.02' 25.00m | 1.697 (43.10mm) | 2.134 (54.20mm) | - | RoHS Compliant | ||
![]() 2PDFM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.346 (8.80mm) | 0.531 (13.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2PPSM-37U.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | - | 82.02' 25.00m | 1.220 (31.00mm) | 1.630 (41.40mm) | - | RoHS Compliant | ||
![]() 2PASM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.346 (8.80mm) | 0.531 (13.50mm) | - | RoHS Compliant | ||
![]() WPET-SCF19B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | Weather Resistant | - | 82.02' 25.00m | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 2PASM-11B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 164' 50.00m | 0.433 (11.00mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() 1PPSM-12U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | Chemical Resistant | 164' 50.00m | 0.508 (12.90mm) | 0.622 (15.80mm) | - | RoHS Compliant | ||
![]() 2PPSM-10O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.331 (8.40mm) | 0.528 (13.40mm) | - | RoHS Compliant | ||
![]() 2PPSM-29O2.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | - | Weather Resistant | Chemical Resistant | 82.02' 25.00m | 1.075 (27.30mm) | 1.398 (35.50mm) | - | RoHS Compliant | ||
![]() 2PPSM-16G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | - | 164' 50.00m | 0.630 (16.00mm) | 0.846 (21.50mm) | - | RoHS Compliant | ||
![]() 2PASM-37G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | Weather Resistant | - | 82.02' 25.00m | 1.280 (32.50mm) | 1.701 (43.20mm) | - | RoHS Compliant | ||
![]() 2PANM-100B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | Chemical Resistant | 32.81' 10.00m | 3.445 (87.50mm) | 4.035 (102.50mm) | - | RoHS Compliant | ||
![]() 2PPSM-100U.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | UV Resistant, Weather Resistant | - | 32.81' 10.00m | 3.445 (87.50mm) | 4.035 (102.50mm) | - | RoHS Compliant | ||
![]() 2PPSM-11G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | - | 164' 50.00m | 0.433 (11.00mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() 2PPSM-14O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.492 (12.50mm) | 0.728 (18.50mm) | - | RoHS Compliant | ||
![]() 2PANM-14B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.520 (13.20mm) | 0.736 (18.70mm) | - | RoHS Compliant | ||
![]() 2PPSM-70B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | - | 32.81' 10.00m | 2.657 (67.50mm) | 3.142 (79.80mm) | - | RoHS Compliant | ||
![]() 2PANM-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.941 (23.90mm) | 1.232 (31.30mm) | - | RoHS Compliant | ||
![]() 2PANM-29G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | Weather Resistant | Chemical Resistant | 82.02' 25.00m | 1.075 (27.30mm) | 1.398 (35.50mm) | - | RoHS Compliant | ||
![]() 2PANM-11G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.433 (11.00mm) | 0.634 (16.10mm) | - | RoHS Compliant |