- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
- Operating Temperature
- Diameter - Inside, Non-Expanded
Attribute column
Manufacturer
Fraenkische Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Environmental Protection | Features | Length | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PAFM-20B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Weather Resistant | - | 164' 50.00m | 0.795 (20.20mm) | - | 1.012 (25.70mm) | UL94 V-0 | RoHS Compliant | ||
![]() 1PPSM-10U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | UV Resistant, Weather Resistant | Chemical Resistant | 164' 50.00m | 0.386 (9.80mm) | - | 0.512 (13.00mm) | - | RoHS Compliant | ||
![]() 1PASM-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.260 (6.60mm) | - | 0.402 (10.20mm) | - | RoHS Compliant | ||
![]() 2PANM-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.248 (6.30mm) | - | 0.394 (10.00mm) | - | RoHS Compliant | ||
![]() 2PANM-20G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.795 (20.20mm) | - | 1.012 (25.70mm) | - | RoHS Compliant | ||
![]() 2PPSM-100G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | 32.81' 10.00m | 3.445 (87.50mm) | - | 4.035 (102.50mm) | - | RoHS Compliant | ||
![]() 2PANM-29B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Weather Resistant | Chemical Resistant | 82.02' 25.00m | 1.075 (27.30mm) | - | 1.398 (35.50mm) | - | RoHS Compliant | ||
![]() 2PDSM-70B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | UV Resistant, Weather Resistant | Chemical Resistant | 32.81' 10.00m | 2.638 (67.00mm) | - | 3.142 (79.80mm) | - | RoHS Compliant | ||
![]() 1PASM-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.661 (16.80mm) | - | 0.835 (21.20mm) | - | RoHS Compliant | ||
![]() DPPSX-4080W1.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipspecials® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | Chemical Resistant | 65.62' 20.00m | 1.575 (40.00mm) | 3.150 (80.00mm) | 2.028 (51.50mm) | - | RoHS Compliant | ||
![]() 2ETSM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.346 (8.80mm) | - | 0.531 (13.50mm) | - | RoHS Compliant | ||
![]() 2PPSM-11O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.433 (11.00mm) | - | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() 2PPSM-07O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.248 (6.30mm) | - | 0.394 (10.00mm) | - | RoHS Compliant | ||
![]() 2PPSM-14G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | 164' 50.00m | 0.492 (12.50mm) | - | 0.728 (18.50mm) | - | RoHS Compliant | ||
![]() 2PPSM-20G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | 164' 50.00m | 0.756 (19.20mm) | - | 0.996 (25.30mm) | - | RoHS Compliant | ||
![]() 2PANM-20B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.795 (20.20mm) | - | 1.012 (25.70mm) | - | RoHS Compliant | ||
![]() 2PPSM-23O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.921 (23.40mm) | - | 1.213 (30.80mm) | - | RoHS Compliant | ||
![]() 2PANM-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | Weather Resistant | Chemical Resistant | 164' 50.00m | 0.941 (23.90mm) | - | 1.232 (31.30mm) | - | RoHS Compliant | ||
![]() 2PDSM-20G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | UV Resistant, Weather Resistant | Chemical Resistant | 164' 50.00m | 0.795 (20.20mm) | - | 1.012 (25.70mm) | - | RoHS Compliant | ||
![]() 1PPSM-07U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | UV Resistant, Weather Resistant | Chemical Resistant | 164' 50.00m | 0.260 (6.60mm) | - | 0.398 (10.11mm) | - | RoHS Compliant |