- Applications
- Data Rate (Max)
- Features
- Frequency
- Function
- Interface
- Logic Function
- Modulation or Protocol
- Moisture Sensitivity Level (MSL)
- Part Status
- Power - Output
- Published
Attribute column
Manufacturer
Free2move AB RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Frequency | Function | Interface | Logic Function | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2M01C1-102 Free2Move | In Stock | - | Datasheet | Bulk | 2004 | F2M01C1 | Obsolete | 1 (Unlimited) | General Purpose | 5V | 2.4GHz | Transceiver, Bluetooth | RS-232 | Transceiver | 16dBm | -85dBm | 115.2kBaud | Bluetooth v1.1, Class 1 | -85 dBm | Class 1 Bluetooth, 100m. Range | 48mm | 34mm | 19mm | RoHS Compliant | Lead Free | ||
![]() F2M01C1-100 Free2Move | In Stock | - | Datasheet | Bulk | 2004 | F2M01C1 | Obsolete | 1 (Unlimited) | General Purpose | 5V | 2.4GHz | Transceiver, Bluetooth | RS-232 | Transceiver | 16dBm | -85dBm | 115.2kBaud | Bluetooth v1.1, Class 1 | -85 dBm | Class 1 Bluetooth, 100m. Range | 48mm | 34mm | 19mm | RoHS Compliant | Lead Free | ||
![]() F2M01SXA-S01-C Free2Move | 20 |
| - | - | 2012 | - | Discontinued | Not Applicable | General Purpose | 5V~30V | 2402MHz~2480MHz | Transceiver, Bluetooth | RS-232 | Transceiver | 16dBm | -90dBm | 38.4kbps | Bluetooth v2.0+EDR | -90 dBm | 300m line of sight | - | - | - | RoHS Compliant | - | ||
![]() F2M01SXA-S01-B Free2Move | 20 |
| - | - | 2012 | - | Discontinued | 1 (Unlimited) | General Purpose | 5V~30V | 2402MHz~2480MHz | Transceiver, Bluetooth | RS-232 | Transceiver | 16dBm | -90dBm | 38.4kbps | Bluetooth v2.0+EDR | -90 dBm | 300m line of sight | - | - | - | RoHS Compliant | - |