- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Frequency
- RF Family/Standard
- Data Rate
- Mount
- Operating Temperature
Attribute column
Manufacturer
Free2move AB RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | JESD-30 Code | Interface | Data Rate | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Sensitivity (dBm) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2M03GX-S01 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | I2C, SPI, UART | 3Mbps | Bluetooth v2.0 + EDR | - | 18dBm | Bluetooth | Integrated, Chip | -89dBm | I2C, SPI, UART | 38mA | 250mA | -89 dBm | - | - | RoHS Compliant | - | ||
![]() F2M02MLA-S03-K Free2Move | 14 |
| Datasheet | - | - | Surface Mount | Module | - | Bulk | 2007 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F2M03MLA-S03 Free2Move | 586 |
| Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | SPI, UART, USB | 1.5Mbps | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | - | 8dBm | Bluetooth | Integrated, Chip | -86dBm | I2S, PIO, SPI, UART | - | 75mA | -86 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03ALA-S01 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.2V~4.2V | - | - | - | - | - | 2.4GHz | - | I2C, SPI, UART, USB | 3Mbps | Bluetooth v2.1 + EDR | - | 4dBm | Bluetooth | Integrated, Chip | -70dBm | I2C, PIO, SPI, UART, USB | - | 75mA | -70 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03GXA-S01 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | I2C, SPI, UART, USB | 3Mbps | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | - | 18dBm | Bluetooth | Integrated, Chip | -89dBm | I2C, PIO, SPI, UART, USB | 38mA | 250mA | -89 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03C2-101 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.7V~3.5V | - | - | - | - | - | 2.4GHz | - | I2C, SPI, UART, USB | 723.2kbps | Bluetooth v1.1, Class 1 | - | 4dBm | Bluetooth | Antenna Not Included | -85dBm | I2C, PIO, SPI, UART, USB | 25mA | 25mA | -85 dBm | 24mm | 14mm | RoHS Compliant | Lead Free | ||
![]() F2M03AC2-101 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.3V~3.5V | - | - | - | - | - | 2.4GHz | - | UART, USB | 723.2kbps | Bluetooth v1.1, Class 2 | - | 4dBm | Bluetooth | Integrated, Chip | -85dBm | UART, USB | 46mA | - | -85 dBm | 24mm | 13mm | RoHS Compliant | Lead Free | ||
![]() F2M03AC2-103 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.3V~3.5V | - | - | - | - | - | 2.4GHz | - | UART, USB | 723.2kbps | Bluetooth v1.1, Class 2 | - | 4dBm | Bluetooth | Integrated, Chip | -85dBm | UART, USB | 46mA | - | -85 dBm | 24mm | 13mm | RoHS Compliant | Lead Free | ||
![]() F2M03GLA-S01 Free2Move | 30 |
| Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2007 | Discontinued | 3 (168 Hours) | 32 | - | - | 8542.39.00.01 | 3.1V~3.6V | DUAL | NO LEAD | 1 | 3.3V | unknown | 2.4GHz | R-XDMA-N32 | SPI, UART, USB | 3Mbps | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | TELECOM CIRCUIT | 6.3dBm | Bluetooth | Integrated, Chip | - | PIO, SPI, UART, USB | 35mA | 75mA | -83 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03GXA-S04 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | I2C, SPI, UART, USB | 3Mbps | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | - | 18dBm | Bluetooth | Integrated, Chip | -89dBm | I2C, SPI, UART, USB | 38mA | 250mA | -89 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03ALA-S04 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.2V~4.2V | - | - | - | - | - | 2.4GHz | - | I2C, SPI, UART, USB | 3Mbps | Bluetooth v2.1 + EDR | - | 4dBm | Bluetooth | Integrated, Chip | -70dBm | I2C, PIO, SPI, UART, USB | - | 75mA | -70 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03C1-101 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 0°C~70°C | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | - | 2.7V~3.3V | - | - | - | - | - | 2.4GHz | - | UART, USB | 723.2kbps | Bluetooth v1.1, Class 1 | - | 14dBm | Bluetooth | - | -90dBm | UART, USB | 50mA | - | -90 dBm | 33mm | 14mm | RoHS Compliant | Lead Free | ||
![]() F2M02ALA-S01-K Free2Move | 25 |
| - | - | - | Surface Mount | Module | - | Bulk | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F2M02GLA-S01-K Free2Move | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | Bulk | 2012 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | Bluetooth | - | - | UART | - | - | - | - | - | RoHS Compliant | - | ||
![]() F2M02MLA-S03 Free2Move | In Stock | - | - | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Bulk | 2012 | Obsolete | Not Applicable | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 3Mbps | Bluetooth v2.0 + EDR | - | 8.6dBm | Bluetooth | - | -85dBm | - | 45mA | - | -85 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03GLA-S04 Free2Move | 30 |
| Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Discontinued | 1 (Unlimited) | 32 | - | - | 8542.39.00.01 | 3.1V~3.6V | DUAL | NO LEAD | 1 | 3.3V | unknown | 2.4GHz | R-XDMA-N32 | UART, USB | 3Mbps | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | TELECOM CIRCUIT | 6.3dBm | Bluetooth | Integrated, Chip | - | PIO, SPI, UART, USB | 35mA | 75mA | -83 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03MLA-S01-R1A Free2Move | In Stock | - | - | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | SPI, UART | 1.5Mbps | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | - | 8dBm | Bluetooth | Integrated, Chip | -86dBm | I2S, PIO, SPI, UART | - | 75mA | -86 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03GX-S04 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2012 | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | I2C, SPI, UART, USB | 3Mbps | Bluetooth v2.0 + EDR | - | 18dBm | Bluetooth | Integrated, Chip | -89dBm | I2C, SPI, UART, USB | 38mA | 250mA | -89 dBm | - | - | RoHS Compliant | - | ||
![]() F2M02GX-S01 Free2Move | In Stock | - | - | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Bulk | 2012 | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | UART | 3Mbps | Bluetooth v2.0 + EDR | - | 18dBm | Bluetooth | - | -92dBm | UART | - | - | -92 dBm | - | - | RoHS Compliant | - | ||
![]() F2M02GLA-S01 Free2Move | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | -40°C~85°C | Bulk | 2012 | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 3.1V~3.6V | - | - | - | - | - | 2.4GHz | - | UART | 3Mbps | Bluetooth v2.0 + EDR | - | 8dBm | Bluetooth | - | -83dBm | UART | - | - | -83 dBm | - | - | RoHS Compliant | - |