- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Terminal Finish
- Additional Feature
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Freescale Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Analog IC - Other Type | Optoelectronic Device Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Forward Voltage-Max | Number of Characters | Number of Segments | Peak Wavelength | Display Mode | Length | Width | Display Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FND507 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | FND507 | - | 85 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | 8.75 | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | compliant | - | - | - | Common Anode | - | 7 SEG NUMERIC LED DISPLAY | - | - | - | 2 V | 1 | - | 665 nm | - | - | - | 13 mm | ||
![]() MC1648L Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | NO | 14 | MOTOROLA INC | MC1648L | - | 85 °C | -30 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | NOT SPECIFIED | 8.75 | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE FROM A SINGLE -5.2V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | OTHER | - | ANALOG CIRCUIT | - | 5.08 mm | 41 mA | -5.2 V | - | - | - | - | - | 19.495 mm | 7.62 mm | - | ||
![]() 75491PC Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | NO | 14 | FAIRCHILD SEMICONDUCTOR CORP | 75491PC | 2A | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | 30 | 8.82 | No | - | e0 | No | Tin/Lead (Sn/Pb) | COMMON-CATHODE | - | DUAL | THROUGH-HOLE | 250 | - | 2.54 mm | compliant | R-PDIP-T14 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | 4 | - | SEGMENT | - | - | - |