- RoHS
- Mounting Type
- Series
- Evaluation Kit
- Packaging
- Type
- Part Status
- Mfr
- Package
- Product Status
- Manufacturer
- Operating Systems
Attribute column
Manufacturer
Freescale Evaluation Boards - Embedded - MCU, DSP
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Mfr | Operating Systems | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Frequency | Base Part Number | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Failure Rate | Note | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | RAM Size | Current - Output | Core Processor | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Data Bus Width | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Utilized IC / Part | Density | Evaluation Kit | Core Architecture | Voltage - Output (Max) | Contents | Board Type | Platform | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Interconnect System | Suggested Programming Environment | Diameter | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP56303EVM Freescale | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Compliant | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.95°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | No | Contains Lead | - | ||
![]() M5235BCCKIT Freescale | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | - | Active | - | - | - | - | - | - | - | ISL9014A | 60µA | 6.5V | Fixed | - | - | - | - | - | - | Positive | - | 300mA, 300mA | - | Enable | 3V, 2.7V | 2 | - | Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) | 40µA | 0.2V @ 150mA, 0.4V @ 300mA | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M68EM08AS/AZ60AE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC823FADS Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAC7111LCEVB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC711XEVMT Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMCEVB2107 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRK-S12ZVHY64 Freescale | In Stock | - | - | Fixed | 1210 (3225 Metric) | 1210 | - | - | - | - | RN73H2E | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.05% | - | 2 | ±25ppm/°C | MCU 16-Bit | 10.6 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCS12 | - | - | - | - | - | - | - | - | S12ZVHY | - | - | - | - | Board(s), Cable(s), LCD | Evaluation Platform | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() M5329BFE Freescale | In Stock | - | - | Fixed | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Active | - | - | - | ColdFire® | - | - | - | - | - | MPU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coldfire V3 | - | - | - | - | - | - | - | - | MCF5329 | - | - | - | - | Board(s) | Evaluation Platform | Zoom™ | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX31CSOM Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() DEMO56F8014 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMO9S12NE64 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | 4 kB | - | - | - | - | - | 16 b | - | - | - | - | - | 500 kb | Yes | HCS12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() DSP56F826EVM Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232 | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() KITMMEVS08JL Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KITMMDS08JB8 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KITMMEVS08JB8 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPCEVAL-DS-8544 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KITMMEVS08AB32 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KITMMEVS08QTQY Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KITMMDS08MR32 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |