- RoHS Status
- Number of Bits
- Sampling Rate
- Number of Pins
- Package / Case
- Lead Free
- Interface
- Radiation Hardening
- Number of Converters
- Max Operating Temperature
- Min Operating Temperature
- Resolution
Attribute column
Manufacturer
Freescale Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Number of Bits | Converter Type | Resolution | Sampling Rate | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Number of Converters | Conversion Rate | Analog Input Voltage-Max | Output Format | Signal to Noise Ratio (SNR) | Analog Input Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC1210S125HN/C1 518 NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 125 Msps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
ADC1410S125HN/C1:5 NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | - | - | 40 | 1 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3V | Unipolar | - | - | - | SPI, Serial | - | 3.4V | 2.85V | - | 14 | - | 1.75 B | 125 Msps | - | - | - | 5 LSB | - | 1 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
ADC1206S055H/C1,55 NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | PQFP | - | 44 | 1 | - | - | 660mW | - | e3 | yes | 3 (168 Hours) | 44 | - | TIN | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 30 | 44 | - | - | - | Unipolar | 5V | INDUSTRIAL | - | Parallel | - | 5.25V | 4.75V | 660mW | 12 | ADC, PROPRIETARY METHOD | 1.5 B | 55 Msps | 1 | BINARY, 2'S COMPLEMENT BINARY | - | 4.5 LSB | SAMPLE | - | 55 Msps | 2V | - | - | 1V | - | - | - | No | RoHS Compliant | - | ||
ADC1206S070H/C1,55 NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | PQFP | - | 44 | 1 | - | - | 660mW | - | e3 | yes | 3 (168 Hours) | 44 | - | TIN | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 30 | 44 | - | - | - | Unipolar | 5V | INDUSTRIAL | - | Parallel | - | 5.25V | 4.75V | 660mW | 12 | ADC, PROPRIETARY METHOD | 1.5 B | 70 Msps | 1 | BINARY, 2'S COMPLEMENT BINARY | - | 4.5 LSB | SAMPLE | - | 70 Msps | 2V | - | - | 1V | - | - | - | No | RoHS Compliant | Lead Free | ||
ADC0808S250HW/C1,5 NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | - | - | 48 | 1 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3.3V | Unipolar | - | - | - | Parallel | - | 3.6V | 3V | - | 8 | - | 1 B | 250 Msps | - | - | - | 0.82 LSB | - | 1 | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
ADC1215S080HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | - | - | 12 | - | - | 80 Msps | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
ADC1015S105HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | - | - | 10 | - | - | 105 Msps | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
ADC1215S065HN/C1:5 NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | - | - | 40 | 1 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | 5.25V | 2.85V | - | 12 | - | 1.5 B | 65 Msps | - | - | - | 1.25 LSB | - | 1 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
ADC1212D080HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | - | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | SPI, Serial | - | 3.4V | 2.85V | - | 12 | - | 1.5 B | 80 Msps | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TDA8706AMDB-T NXP Semiconductors / Freescale | In Stock | - | - | - | SSOP | YES | - | - | 85°C | -40°C | - | - | - | - | - | 24 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 24 | R-PDSO-G24 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 6 | ADC, PROPRIETARY METHOD | - | - | 3 | BINARY | 0.9375% | - | - | - | - | - | PARALLEL, WORD | - | - | 2mm | 8.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() TDA8754HL27BE-T NXP Semiconductors / Freescale | In Stock | - | - | - | LQFP | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
ADC1112D125HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | 64 | - | - | - | 1.23W | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3.4V | - | - | - | 2 | SPI, Serial | - | - | - | - | 11 | - | 1.375 B | 125 Msps | - | - | - | - | - | 2 | 125 Msps | - | - | 66.2 dB | - | - | - | - | No | RoHS Compliant | - | ||
ADC1412D080HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SOT-804-3 | - | 64 | 2 | - | - | 1.2W | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3.4V | - | - | - | 2 | SPI, Serial | - | 3.4V | 2.85V | - | 14 | - | 1.75 B | 80 Msps | - | - | - | 5 LSB | - | 2 | 125 Msps | - | - | 72 dB | - | - | - | - | No | RoHS Compliant | - | ||
ADC1410S065HN/C1:5 NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | - | - | 14 | - | - | 65 Msps | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ADC1002S020HLC11 NXP Semiconductors / Freescale | In Stock | - | - | - | LQFP | YES | 32 | - | - | - | 73mW | - | e3 | yes | 1 (Unlimited) | 32 | - | TIN | 75°C | -20°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | 32 | - | - | - | - | 3.3V | COMMERCIAL | - | Parallel | - | - | - | - | 10 | ADC, RESISTANCE LADDER | - | 20 Msps | 1 | BINARY | - | - | - | 1 | 20 Msps | 2.35V | - | - | - | - | 5mm | 5mm | No | RoHS Compliant | - | ||
ADC1412D065HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-804-3 | - | 64 | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4V | - | - | - | 2 | SPI, Serial | - | - | - | - | 14 | - | 1.75 B | 65 Msps | - | - | - | - | - | 2 | 125 Msps | - | - | 72 dB | - | - | - | - | No | RoHS Compliant | - | ||
ADC1213D105HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | - | - | 56 | 2 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3V | Bipolar | - | - | - | SPI, Serial | - | 3.4V | 2.85V | - | 12 | - | 1.5 B | 105 Msps | - | - | - | 5 LSB | - | 2 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
ADC1212D105HN/C1,5 NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | - | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3V | Bipolar | - | - | - | SPI, Serial | - | 3.4V | 2.85V | - | 12 | - | 1.5 B | 105 Msps | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ADC1206S070HC1,51 NXP Semiconductors / Freescale | In Stock | - | - | - | PQFP | YES | 44 | - | - | - | 660mW | - | e3 | yes | 3 (168 Hours) | 44 | - | TIN | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 30 | 44 | - | - | 5.25V | - | 5V | INDUSTRIAL | - | Parallel | - | - | - | - | 12 | ADC, PROPRIETARY METHOD | - | 70 Msps | 1 | BINARY, 2'S COMPLEMENT BINARY | - | - | SAMPLE | 1 | 70 Msps | 2V | - | - | 1V | - | - | - | No | RoHS Compliant | - | ||
![]() TDA8763M5DB NXP Semiconductors / Freescale | In Stock | - | - | - | SSOP | YES | - | - | - | - | 305mW | Bulk | - | - | - | 28 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | - | R-PDSO-G28 | Not Qualified | - | - | - | INDUSTRIAL | - | Parallel | - | 5.25V | 4.75V | - | 10 | ADC, PROPRIETARY METHOD | 1.25 B | 5 MHz | 1 | BINARY, 2'S COMPLEMENT BINARY | - | - | - | 1 | 50 Msps | - | - | 58 dB | - | 2mm | - | 5.3mm | - | RoHS Compliant | Lead Free |