- Mfr
- Package
- Product Status
- Series
- Package / Case
- Interface
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Clock Rate
- Non-Volatile Memory
- On-Chip RAM
Attribute column
Manufacturer
Freescale Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Memory Types | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Bit Size | Data Bus Width | Halogen Free | Evaluation Kit | Boundary Scan | Low Power Mode | Format | RAM (words) | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC8144ESVT1000B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | - | 1GHz | - | - | e2 | - | 3 (168 Hours) | 783 | 3A001.A.3 | Tin/Silver (Sn/Ag) | 105°C | 0°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 1GHz | 30 | 783 | S-PBGA-B783 | - | 1.05V | - | - | 0.97V | Ethernet, I2C, SPI, UART | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 32b | - | - | YES | NO | FIXED POINT | - | NO | MULTIPLE | 3.176mm | 29mm | - | No | RoHS Compliant | ||
![]() MSC8251TVT1000B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | 783 | 11.151001g | 1GHz | Cache | Bulk | - | no | 3 (168 Hours) | 783 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 105°C | -40°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 1GHz | 30 | 783 | - | - | - | 11.5/1.82.5V | INDUSTRIAL | - | Ethernet, I2C, PCI, SPI, Serial, UART, USART | 1.05V | 970mV | 512kB | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | 64b | Halogen Free | - | YES | YES | FIXED POINT | 8192 | NO | MULTIPLE | 3.94mm | 29mm | - | No | RoHS Compliant | ||
![]() XC56309PV100 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | TQFP | YES | 144 | - | 100MHz | - | - | e0 | - | - | 144 | - | Tin/Lead (Sn/Pb) | - | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 102kB | - | 24 | 24b | - | - | - | - | FIXED-POINT | 14336 | - | - | - | - | - | No | RoHS Compliant | ||
![]() KMC8144SVT800A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | 5.511402g | - | - | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | - | 800MHz | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, I2C, PCI, SPI, Serial, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MSC8254TVT1000B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | 783 | 11.151001g | 1GHz | Cache | Bulk | - | no | 3 (168 Hours) | 783 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 105°C | -40°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 1GHz | 30 | 783 | - | - | - | 11.5/1.82.5V | INDUSTRIAL | - | Ethernet, I2C, PCI, SPI, Serial, UART, USART | 1.05V | 970mV | 512kB | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | 64b | Halogen Free | - | YES | YES | FIXED POINT | 8192 | NO | MULTIPLE | 3.94mm | 29mm | - | No | RoHS Compliant | ||
![]() KMSC7116VM1000 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | MAPBGA | - | 400 | - | 266MHz | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | 266MHz | - | - | - | - | - | - | - | - | I2C, UART | - | - | - | - | - | - | 16b | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MSC8154TVT1000B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | 783 | 11.151001g | 1GHz | Cache | Bulk | - | no | 3 (168 Hours) | 783 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 105°C | -40°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 1GHz | 30 | 783 | - | - | - | 12.5V | INDUSTRIAL | - | Ethernet, I2C, PCI, SPI, Serial, UART, USART | 1.05V | 970mV | 512kB | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | 64b | Halogen Free | - | YES | YES | FIXED POINT | 8192 | NO | MULTIPLE | 3.94mm | 29mm | - | No | RoHS Compliant | ||
![]() KMC8144VT800B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | - | 800MHz | - | - | - | - | - | - | - | - | 90°C | 0°C | - | - | - | - | - | - | 800MHz | - | - | - | 1V | - | - | - | - | EBI/EMI, Ethernet, I2C, PCI, SPI, Serial, UART | - | - | - | - | - | - | 32b | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MSC8252SVT1000B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | 783 | 11.151001g | 1GHz | Cache | Bulk | - | no | 3 (168 Hours) | 783 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 105°C | 0°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 1GHz | 30 | 783 | - | - | - | 11.5/1.82.5V | OTHER | - | Ethernet, I2C, PCI, SPI, Serial, UART, USART | 1.05V | 970mV | 512kB | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | 64b | Halogen Free | - | YES | YES | FIXED POINT | 8192 | NO | MULTIPLE | 3.94mm | 29mm | - | No | RoHS Compliant | ||
![]() MSC8144AMC-SA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KMC8144VT1000B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | - | 1GHz | - | - | - | - | - | - | - | - | 90°C | 0°C | - | - | - | - | - | - | 1GHz | - | - | - | 1V | - | - | - | - | EBI/EMI, Ethernet, I2C, PCI, SPI, Serial, UART | - | - | - | - | - | - | 32b | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MSC8144ETVT800B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | 783 | - | 800MHz | - | - | e2 | - | 3 (168 Hours) | 783 | 3A001.A.3 | Tin/Silver (Sn/Ag) | 105°C | -40°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 800MHz | 30 | 783 | - | - | 1.05V | - | - | 0.97V | Ethernet, I2C, SPI, UART | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | YES | NO | FIXED POINT | - | NO | MULTIPLE | 3.176mm | 29mm | 29mm | No | RoHS Compliant | ||
![]() MSC8254SVT800B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | 783 | - | 800MHz | Cache | Bulk | - | no | 3 (168 Hours) | 783 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 105°C | 0°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 800MHz | 30 | 783 | - | - | - | 11.5/1.82.5V | OTHER | - | Ethernet, I2C, PCI, SPI, Serial, UART, USART | 1.05V | 970mV | 512kB | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | 64b | Halogen Free | - | YES | YES | FIXED POINT | 8192 | NO | MULTIPLE | 3.94mm | 29mm | - | No | RoHS Compliant | ||
![]() DSPB374DB1 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KMC8144TVT1000A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | 5.511402g | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, I2C, PCI, SPI, Serial, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PC8144TVT1000 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | 5.511402g | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | - | - | Ethernet, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KMC8113TMP3600V Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | - | 300MHz | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | 300MHz | - | - | - | - | - | - | - | - | Ethernet, I2C, UART | - | - | - | 1.4MB | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() PC8144TVT800 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | - | 5.511402g | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | 800MHz | - | - | - | - | - | - | - | - | Ethernet, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MSC8256TVT800B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | FCBGA | - | 783 | - | 800MHz | Cache | Bulk | - | no | 3 (168 Hours) | 783 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 105°C | -40°C | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 800MHz | 30 | 783 | - | - | - | 11.5/1.82.5V | INDUSTRIAL | - | Ethernet, I2C, PCI, SPI, Serial, UART, USART | 1.05V | 970mV | 512kB | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | 64b | Halogen Free | - | YES | YES | FIXED POINT | 8192 | NO | MULTIPLE | 3.94mm | 29mm | - | No | RoHS Compliant | ||
![]() KMSC7119VM1200 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | MAPBGA | - | 400 | - | 300MHz | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | 300MHz | - | - | - | - | - | - | - | - | I2C, UART | - | - | - | 256kB | - | - | 16b | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant |