- Mfr
- Package
- Product Status
- Series
- Package / Case
- Interface
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Clock Rate
- Non-Volatile Memory
- On-Chip RAM
Attribute column
Manufacturer
Freescale Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Clock Frequency-Max | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | On-Chip RAM | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Qualification Status | Lead Diameter | Interface | Shell Size, MIL | uPs/uCs/Peripheral ICs Type | Cable Opening | Seated Height-Max | Address Bus Width | Product Type | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | Clock Rate | Features | Product Category | Diameter | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC8156SVT1000B Freescale | 2959 |
| - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 576kB | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TJ) | - | StarCore | - | - | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 1GHz | - | - | - | - | - | - | - | - | ||
![]() DSPA56367AG150 Freescale | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | Plastic | - | - | AFD56 | - | - | Gold | Copper Alloy | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | Bag | - | - | - | - | - | - | - | Metal | Obsolete | - | - | - | - | - | - | -55°C ~ 200°C | - | MIL-DTL-26482 G Series II, AFD | - | Crimp | - | - | Plug, Male Pins | - | - | 26 | - | - | - | Silver | Aviation, Automotive, Military | - | Bayonet Lock | - | - | 7.5A | - | - | N (Normal) | - | Unshielded | Environment Resistant | - | - | Nickel | - | 16-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() DSPD56366PV120 Freescale | 124 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSPC56371AF172 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor - NXP | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8322MFA60 Freescale | In Stock | - | - | Surface Mount | 48-LQFP | - | - | - | 48-LQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 8kB | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Signal Controllers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | 3.30V, 5.00V | - | - | FLASH (32kB) | 3.30V | 60MHz | - | - | - | - | - | - | - | - | ||
![]() DSP56321VF220 Freescale | 2275 |
| - | Surface Mount | 196-BGA | - | - | - | 196-MAPBGA (15x15) | - | - | - | DSP56321 | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 576kB | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | DSP56K/Symphony | - | - | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (576B) | 1.60V | 220MHz | - | - | - | - | - | - | - | - | ||
![]() MSC8251SVT1000B Freescale | 2104 |
| - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 576kB | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TJ) | - | StarCore | - | - | - | - | - | SC3850 Single Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 1GHz | - | - | - | - | - | - | - | - | ||
![]() DSPB56374AE Freescale | 392 | - | - | Surface Mount | 52-LQFP | - | - | - | 52-TQFP (10x10) | - | - | - | DSPB56374 | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 54kB | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | DSP56K/Symphony | - | - | - | - | - | Audio Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I²C, SAI, SPI | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (84kB) | 1.25V | 150MHz | - | - | - | - | - | - | - | - | ||
![]() MSC8251TAG1000B Freescale | 2385 |
| - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 576kB | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | StarCore | - | - | - | - | - | SC3850 Single Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 1GHz | - | - | - | - | - | - | - | - | ||
![]() PC56F8037VLH Freescale Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP56005PV50 Freescale Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | - | - | 144 | - | - | - | 50 MHz | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 3A991.A.2 | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | QUAD | - | GULL WING | - | - | 0.5 mm | unknown | - | 144 | - | - | S-PQFP-G144 | Not Qualified | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 1.6 mm | 16 | - | NO | YES | 24 | FIXED POINT | - | NO | MULTIPLE | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | ||
![]() MSC8156ESVT1000B Freescale | 2697 |
| - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 576kB | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TJ) | - | StarCore | - | - | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 1GHz | - | - | - | - | - | - | - | - | ||
![]() MSC8156TVT1000B Freescale | 6 | - | - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | Xicon | - | - | - | 100 | - | Xicon | + 155 C | Freescale Semiconductor | - 55 C | PCB Mount | 576kB | Tray | - | - | - | - | - | - | - | - | Obsolete | Details | - | - | - | 0.014182 oz | 350 V | -40°C ~ 105°C (TJ) | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | - | Standard | 390 Ohms | - | - | - | - | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 0.54 mm | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 1GHz | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | 10 mm | - | - | - | ||
![]() MSC8156ETVT1000B Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 576kB | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 50 V | -40°C ~ 105°C (TJ) | - | StarCore | 0.5 % | - | - | 100 ppm/°C | - | SC3850 Six Core | 118 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 1GHz | - | - | - | 550 µm | - | - | - | - | ||
![]() MSC8156HAG1000B Freescale | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8122TVT6400V Freescale | 2260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8156HVT1000B Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor - NXP | - | - | 1.03125MB | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TJ) | - | StarCore | - | - | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1V | 1GHz | - | - | - | - | - | - | - | - | ||
![]() MSC8156MAG100B Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor - NXP | - | - | 1.03125MB | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TJ) | - | StarCore | - | - | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1V | 1GHz | - | - | - | - | - | - | - | - | ||
![]() DSP56321VL220 Freescale | In Stock | - | - | Surface Mount | 196-LBGA | - | - | - | 196-MAPBGA (15x15) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 576kB | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | DSP563xx | - | - | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (576B) | 1.60V | 220MHz | - | - | - | - | - | - | - | - | ||
![]() DSP56311VF150 Freescale | 578 |
| - | Surface Mount | 196-LBGA | - | - | - | 196-MAPBGA (15x15) | - | - | - | DSP563 | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 384kB | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | DSP56K/Symphony | - | - | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (576B) | 1.80V | 150MHz | - | - | - | - | - | - | - | - |