- Mfr
- Package
- Product Status
- Series
- Package / Case
- Interface
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Clock Rate
- Non-Volatile Memory
- On-Chip RAM
Attribute column
Manufacturer
Freescale Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Contact Materials | Data Converters | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | On-Chip RAM | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Subcategory | Power Rating | Pitch | Technology | Termination Style | Number of Contacts | Lead Diameter | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Product Type | EEPROM Size | Voltage - I/O | Non-Volatile Memory | Voltage - Core | Clock Rate | Features | Product Category | Diameter | Height | Length | Radiation Hardening | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC7119VF1200 Freescale | 10 |
| - | - | - | Surface Mount | 400-LFBGA | 400-MAPBGA (17x17) | MSC71 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 464kB | Bulk | Active | - | - | - | -40°C ~ 105°C (TJ) | - | * | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I²C, UART | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | ROM (8kB) | 1.20V | 300MHz | - | - | - | - | - | - | - | ||
![]() DSPA56720AG Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS350050G1125 | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8156TVT1000B Freescale | 6 | - | - | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Xicon | - | - | 100 | Xicon | - | + 155 C | Freescale Semiconductor | - 55 C | PCB Mount | - | 576kB | Tray | Obsolete | Details | 0.014182 oz | 350 V | -40°C ~ 105°C (TJ) | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 390 Ohms | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | Axial | - | 0.54 mm | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | Carbon Film Resistors | - | 2.50V | ROM (96kB) | 1.00V | 1GHz | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | 10 mm | - | - | ||
![]() MSC8156ETVT1000B Freescale | In Stock | - | - | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 576kB | Tray | Obsolete | - | - | 50 V | -40°C ~ 105°C (TJ) | - | StarCore | 0.5 % | - | 100 ppm/°C | SC3850 Six Core | 118 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | 2.50V | ROM (96kB) | 1.00V | 1GHz | - | - | - | 550 µm | - | - | - | ||
![]() DSP56858VF120 Freescale | In Stock | - | - | Gold | Surface Mount | Surface Mount | 144-LBGA | 144-MAPBGA (13x13) | DSP568 | - | Copper | - | - | - | - | - | Freescale Semiconductor | - | - | 47 | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | - | - | SMD/SMT | - | - | - | - | - | - | 2 | - | - | 400 µm | - | - | 60 | - | - | Internal | 120MHz | 24K x 16 | 1.62V ~ 1.98V | 56800E | DMA, POR, WDT | SRAM | 16-Bit | 80KB (40K x 16) | EBI/EMI, SCI, SPI, SSI | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ||
![]() MSC8157ESVT1000A Freescale | 2100 |
| - | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 6.375MB | Bulk | Active | - | - | - | 0°C ~ 105°C | - | StarCore | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | 1.00V, 1.50V, 2.50V | ROM (96kB) | 1.00V | 1GHz | - | - | - | - | - | - | - | ||
![]() MSC8122TVT6400V Freescale | 2260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP56321VL220 Freescale | In Stock | - | - | - | - | Surface Mount | 196-LBGA | 196-MAPBGA (15x15) | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 576kB | Bulk | Active | - | - | - | -40°C ~ 100°C | - | DSP563xx | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | ROM (576B) | 1.60V | 220MHz | - | - | - | - | - | - | - | ||
![]() MSC8156HAG1000B Freescale | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8156MAG100B Freescale | In Stock | - | - | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | Freescale Semiconductor - NXP | - | - | - | 1.03125MB | Bulk | Obsolete | - | - | - | 0°C ~ 105°C (TJ) | - | StarCore | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | 2.50V | ROM (96kB) | 1V | 1GHz | - | - | - | - | - | - | - | ||
![]() MSC8254SAG1000B Freescale | 2242 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8156HVT1000B Freescale | In Stock | - | - | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | Freescale Semiconductor - NXP | - | - | - | 1.03125MB | Bulk | Obsolete | - | - | - | 0°C ~ 105°C (TJ) | - | StarCore | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | 2.50V | ROM (96kB) | 1V | 1GHz | - | - | - | - | - | - | - | ||
![]() MSC8157ETAG1000A Freescale | 2649 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8252TAG1000B Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8144VT800B Freescale | 2964 |
| - | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MSC81 | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 10.5MB | Bulk | Active | - | - | - | 0°C ~ 90°C (TJ) | - | StarCore | - | - | - | SC3400 Core | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, SPI, TDM, UART, UTOPIA | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | External | 1.00V | 800MHz | - | - | - | - | - | - | - | ||
![]() DSP56321VF240 Freescale | 4 | - | - | - | - | Surface Mount | 196-BGA | 196-MAPBGA (15x15) | DSP56321 | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 576kB | Bulk | Active | - | - | - | -40°C ~ 100°C (TJ) | - | DSP56K/Symphony | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | ROM (576B) | 1.60V | 240MHz | - | - | - | - | - | - | - | ||
![]() MC56F8156VFV Freescale | In Stock | - | - | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | Digital Signal Controllers | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V, 5.00V | - | - | 80MHz | - | - | - | - | - | - | - | ||
![]() MC56F84441VLF Freescale | 91 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8356MFV60 Freescale | In Stock | - | - | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 4kB | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | Digital Signal Controllers | - | - | - | - | - | - | - | - | - | - | - | - | CAN, I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V, 5.00V | ROM (8kB) | - | 60MHz | - | - | - | - | - | - | - | ||
![]() MSC8156VT1000B Freescale | 2159 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 576kB | Bulk | Obsolete | - | - | - | 0°C ~ 90°C (TJ) | - | StarCore | - | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | 2.50V | ROM (96kB) | 1.00V | 1GHz | - | - | - | - | - | - | - |