- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08QE4CPG Freescale | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MC9S08 | A/D 8x12b | Freescale Semiconductor | 12 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 20MHz | 256 x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC908JL8CPE Freescale | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | MC908 | A/D 13x8b | Freescale Semiconductor | 23 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 256 x 8 | 2.7V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | ||
![]() S9S12HA32J0CLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | S9S12 | A/D 8x10b | Freescale Semiconductor | 80 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 32MHz | 2K x 8 | 4.5V ~ 5.5V | HCS12 | LCD, Motor control PWM, POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MCF51QU32VHS Freescale | In Stock | - | - | Surface Mount | 44-VFLGA Exposed Pad | 44-MAPLGA (5x5) | MCF51 | A/D 11x12b; D/A 1x12b | Freescale Semiconductor | 31 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51Qx | External | 50MHz | 8K x 8 | 1.71V ~ 3.6V | Coldfire V1 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | EBI/EMI, I²C, SPI, UART/USART | - | ||
![]() SPC5514GBMLQ66 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | SPC5514 | A/D 40x12b | Freescale Semiconductor | 111 | Bulk | Active | -40°C ~ 125°C (TA) | MPC55xx Qorivva | Internal | 66MHz | 64K x 8 | 4.5V ~ 5.25V | e200z0, e200z1 | DMA, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI | - | ||
![]() MC9RS08KA1CDB Freescale | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | 6-DFN-EP (3x3) | MC9RS08 | - | Freescale Semiconductor | 2 | Bulk | Active | -40°C ~ 85°C (TA) | RS08 | Internal | 10MHz | 63 x 8 | 1.8V ~ 5.5V | RS08 | LVD, POR, WDT | FLASH | 8-Bit | 1KB (1K x 8) | - | - | ||
![]() S9S08DZ16F2MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, I²C, LINbus, SCI, SPI | 512 x 8 | ||
![]() S912XET256W1CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() S9S12DG12F1MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S9S12 | A/D 2x10b, 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC9S08AC16MFGE Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() SPC5604BF2VLQ6R Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | SPC5604 | A/D 36x10b | Freescale Semiconductor | 123 | Bulk | Active | -40°C ~ 105°C (TA) | MPC56xx Qorivva | Internal | 64MHz | 32K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() MC908QC16MDTE Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC908 | A/D 10x10b | Freescale Semiconductor | 12 | Tube | Obsolete | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | SCI, SPI | - | ||
![]() MC9S08DV32AMLH Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK40DX64VMC7 Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | 121-MAPBGA (8x8) | MK40DX64 | A/D 34x16b; D/A 1x12b | Freescale Semiconductor | 74 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K40 | Internal | 72MHz | 16K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | CANbus, I²C, IrDA, SPI, UART/USART, USB, USB OTG | 2K x 8 | ||
![]() MC908QC8CDZE Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC908 | A/D 10x10b | Freescale Semiconductor | 24 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 384 x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI, SPI | - | ||
![]() MC56F8122VFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC56F81 | A/D 6x12b | Freescale Semiconductor | 21 | Bulk | Active | -40°C ~ 105°C (TA) | 56F8xxx | Internal | 40MHz | 4K x 16 | 2.25V ~ 3.6V | 56800E | POR, WDT | FLASH | 16-Bit | 32KB (16K x 16) | SCI, SPI | - | ||
![]() MC9S12E64CFUER Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b; D/A 2x8b | Freescale Semiconductor | 60 | Bulk | Obsolete | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | EBI/EMI, I²C, SCI, SPI | - | ||
![]() MC908GR8ACDWE Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC908 | A/D 6x8b | Freescale Semiconductor | 17 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 384 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 7.5KB (7.5K x 8) | SCI, SPI | - | ||
![]() MC912D60AMFUE8 Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC912 | A/D 8x8/10b | Freescale Semiconductor | 48 | Bulk | Active | -40°C ~ 125°C (TA) | HC12 | Internal | 8MHz | 2K x 8 | 4.5V ~ 5.5V | CPU12 | POR, PWM, WDT | FLASH | 16-Bit | 60KB (60K x 8) | CANbus, MI Bus, SCI, SPI | 1K x 8 | ||
![]() S912ZVFP64F1VLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | S912 | A/D 4x10b | Freescale Semiconductor | 78 | Bulk | Active | -40°C ~ 105°C (TA) | S12 MagniV | Internal | 32MHz | 4K x 8 | 4.5V ~ 5.5V | S12Z | DMA, LCD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 |