- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08AC32MPUE Freescale | In Stock |
| - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x10b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08MP16VWL Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC9S08 | A/D 13x12b; D/A 3x5b | Freescale Semiconductor | 22 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 51.34MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() S9S12DG25F0MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 12K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, SCI, SPI | 4K x 8 | ||
![]() S912XDT384J1MAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S912 | A/D 24x10b SAR | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 125°C (TA) | - | External, Internal | 80MHz | 20K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() S912XEQ512J3MALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 32K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() S9S08RN60W1MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S08 | A/D 16x12b | Freescale Semiconductor | 55 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SPI, UART/USART | 256 x 8 | ||
![]() MK40DX256ZVMB10 Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MK40DX256 | A/D 17x16b; D/A 1x12b | Freescale Semiconductor | 52 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K40 | Internal | 100MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 4K x 8 | ||
![]() MC9S12XDT512MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 80MHz | 20K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() S912XEG128J2CALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 12K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 | ||
![]() MC68HC908QY1MPE Freescale | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | MC68HC908 | - | Freescale Semiconductor | 13 | Tube | Obsolete | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() MC908AP64ACFBE Freescale | In Stock | - | - | Surface Mount | 44-QFP | 44-QFP (10x10) | MC908 | A/D 8x10b | Freescale Semiconductor | 32 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 2K x 8 | 2.7V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 64KB (64K x 8) | I²C, IRSCI, SCI, SPI | - | ||
![]() MCF51JE256CMB Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MCF51 | A/D 12x12b; D/A 1x12b | Freescale Semiconductor | 48 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51JE | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, SCI, SPI, USB OTG | - | ||
![]() S912XET256BCAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S912 | A/D 24x12b | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() LPC11E66JBD48E Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | LPC11 | A/D 8x12b | Freescale Semiconductor | 36 | Bulk | Active | -40°C ~ 105°C (TA) | LPC11Exx | Internal | 50MHz | 12K x 8 | 2.4V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, Microwire, SPI, SSI, SSP, UART/USART | 4K x 8 | ||
![]() MC908QY2ACDTE Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC908 | A/D 6x10b | Freescale Semiconductor | 14 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() MCHC908QT4VDWER Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SO | MCHC908 | A/D 4x8b | Freescale Semiconductor | 5 | Bulk | Active | -40°C ~ 105°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | ||
![]() MC908QB4CDWE Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MC908 | A/D 10x10b | Freescale Semiconductor | 13 | Tube | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | SCI, SPI | - | ||
![]() MC9S08DN60CLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() SPC5634MF1MLU60 Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5634 | A/D 34x12b | Freescale Semiconductor | 114 | Bulk | Active | -40°C ~ 150°C | MPC56xx Qorivva | Internal | 60MHz | 94K x 8 | 4.5V ~ 5.25V | e200z3 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1.5MB (1.5M x 8) | CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART | - | ||
![]() MK50DX256ZCLL10 Freescale | In Stock | - | - | - | - | - | MK50DX256 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - |