- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12B64MFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 59 | Tray | Obsolete | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 2K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MCF5234CVM150J Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5234 | - | Freescale Semiconductor | 97 | Tray | Obsolete | -40°C ~ 85°C (TA) | MCF523x | External | 150MHz | 64K x 8 | 1.4V ~ 1.6V | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | ||
![]() MC68HRC908JK3CDW Freescale | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MC68HRC908 | A/D 12x8b | Freescale Semiconductor | 15 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | External | 8MHz | 128 x 8 | 2.7V ~ 3.3V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | ||
![]() MCF51AG128CLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF51 | A/D 19x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51AG | Internal | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI | - | ||
![]() S9S12C128F0VFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 8x10b SAR | Freescale Semiconductor | 60 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 50MHz | 4K x 8 | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, SCI, SPI | - | ||
![]() MC908GR32ACFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC908 | A/D 24x10b | Freescale Semiconductor | 37 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | SCI, SPI | - | ||
![]() MCF51AG96CLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 24x12b | Freescale Semiconductor | 69 | Tray | Obsolete | -40°C ~ 85°C (TA) | MCF51AG | Internal | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 96KB (96K x 8) | I²C, SCI, SPI | - | ||
![]() S912XEG128J2CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 12K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 | ||
![]() MC68HC908GZ60CFU Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF51MM256VLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MCF51 | A/D 8x16b; D/A 1x12b | Freescale Semiconductor | 65 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51MM | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI, USB OTG | - | ||
![]() S9S08SL8F1MTL Freescale | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | S9S08 | A/D 16x10b | Freescale Semiconductor | 22 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 512 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SCI, SPI | 256 x 8 | ||
![]() MCF51AG128CLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MCF51 | A/D 12x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51AG | Internal | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | SCI, SPI | - | ||
![]() MC9S12DB128CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 59 | Tray | Obsolete | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MK22FN1M0VMC12 Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | 121-MAPBGA (8x8) | MK22FN1M0 | A/D 38x16b; D/A 2x12b | Freescale Semiconductor | 64 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 120MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() S9S08RN60W1MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S08 | A/D 16x12b | Freescale Semiconductor | 55 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SPI, UART/USART | 256 x 8 | ||
![]() MK40DX256ZVMB10 Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MK40DX256 | A/D 17x16b; D/A 1x12b | Freescale Semiconductor | 52 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K40 | Internal | 100MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 4K x 8 | ||
![]() MK50DX256ZCLL10 Freescale | In Stock | - | - | - | - | - | MK50DX256 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF51JU128VLH Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XDT512MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 80MHz | 20K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() S912XEG128J2CALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 12K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 |