- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Base Product Number | Data Converters | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Shaft Type | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Capacitance | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Manufacturer Size Code | EEPROM Size | Absolute Pull Range (APR) | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF51MM128CMB Freescale | 2865 |
| - | Surface Mount | 81-LBGA | - | 81-MAPBGA (10x10) | - | MCF51 | A/D 8x16b; D/A 1x12b | - | - | - | - | - | Freescale Semiconductor | - | 48 | Box | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | MCF51MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | - | CANbus, EBI/EMI, I²C, SCI, SPI, USB OTG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08AW32E5MFGE Freescale | 1688 |
| - | Surface Mount | 44-LQFP | - | 44-LQFP (10x10) | - | S9S08 | A/D 8x10b | - | - | Philips | 516161 | - | Freescale Semiconductor | - | 34 | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | - | I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC705C8AE0VFBE Freescale | 248 |
| - | - | - | - | - | - | SC705C8 | - | - | - | Dynapar | HA62520481341 | - | Freescale Semiconductor | Shafted | - | Bulk | Active | - | Single Ended | - | 0 to 70 Degrees C | - | - | - | - | - | - | Side Mount Connector | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | Not Included | - | - | - | ||
![]() MC908AP32ACFBE Freescale | 1682 |
| - | Surface Mount | 44-QFP | - | 44-QFP (10x10) | - | MC908 | A/D 8x10b | - | - | - | - | - | LEMO | - | 32 | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 2K x 8 | 4.5V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | - | I²C, IRSCI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC2114CFCVF33 Freescale | 8 |
| - | Surface Mount | 196-LBGA | - | 196-MAPBGA (15x15) | - | MMC2114 | A/D 8x10b | - | - | - | - | - | PEI-Genesis | - | 104 | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 33MHz | 32K x 8 | 2.7V ~ 3.6V | M210 | LVD, POR, PWM, WDT | FLASH | 16/32-Bit | 256KB (256K x 8) | - | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XET512J2VAGR Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | S912 | A/D 24x12b SAR | - | - | - | - | - | Banner Engineering Corporation | - | 119 | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 50MHz | 32K x 8 | 1.72V ~ 1.98V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | 4K x 8 | - | - | - | - | - | - | - | - | - | ||
![]() MCF51AG128VLF Freescale | 1023 |
| - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | MCF51 | A/D 12x12b | - | - | - | - | - | Freescale Semiconductor | - | 39 | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | - | MCF51AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEP100BMAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | - | S912 | A/D 16x12b | - | - | - | - | - | Freescale Semiconductor | - | 91 | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 50MHz | 64K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 1MB (1M x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | 4K x 8 | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8247VLHR Freescale | 100 |
| - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | - | MC56F82 | A/D 16x12b; D/A 1x12b | - | - | - | - | - | Freescale Semiconductor | - | 54 | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | - | 56F8xxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 60MHz | 4K x 16 | 3V ~ 3.6V | 56800E | LVD, POR, PWM, WDT | FLASH | 16-Bit | 48KB (24K x 16) | - | CANbus, I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08PA8AVTG Freescale | 35 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MC9S08 | A/D 12x12b | - | - | - | - | - | Freescale Semiconductor | - | 14 | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | - | I²C, LINbus, SPI, UART/USART | - | 256 x 8 | - | - | - | - | - | - | - | - | - | ||
![]() MCF5213LCVM80 Freescale | 8 | - | - | Surface Mount | 81-LBGA | - | 81-MAPBGA (10x10) | - | MCF5213 | A/D 8x12b | - | - | ABB | ACH580-BCR-027A-4+J429+K475+L512 | - | Freescale Semiconductor | - | 56 | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | MCF521x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 80MHz | 32K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | - | CANbus, I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVHY64F1CLL Freescale | 31 |
| - | Front Mount | 100-LQFP | 10 | 100-LQFP (14x14) | UL | S912 | A/D 4x10b | - | - | Turck | UX11075 | 600 VAC, 600 VDC | Freescale Semiconductor | - | 73 | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | S12 MagniV | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 4K x 8 | 4.5V ~ 5.5V | S12Z | DMA, LCD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | - | CANbus, I²C, LINbus, SCI, SPI | - | 2K x 8 | - | - | - | - | IP68 | - | - | 2 m | - | ||
![]() MCF52213CAE50 Freescale | 878 |
| - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | - | MCF52213 | A/D 8x12b | - | - | Turck | HSMHKM4224-2072-4 | - | Freescale Semiconductor | - | 56 | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | MCF5221x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 8K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | - | I²C, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XDT256F1CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | - | S912 | A/D 16x12b | - | - | ABB | ACH580-BCR-06A1-6+B056+F267+K454 | - | Freescale Semiconductor | - | 91 | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 80MHz | 16K x 8 | 3.15V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | - | CANbus, I²C, SCI, SPI | - | 4K x 8 | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8135VFGE Freescale | 148 |
| - | Surface Mount | 128-LQFP | - | 128-LQFP (14x20) | - | MC56F81 | A/D 16x12b | - | - | Miscellaneous | 935-6012 | - | Freescale Semiconductor | - | 49 | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | - | 56F8xxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 40MHz | 4K x 16 | 2.25V ~ 3.6V | 56800E | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHLC705KJ1CDWE Freescale | 1218 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MCHLC705 | - | - | - | Miscellaneous | - | - | Freescale Semiconductor | - | 10 | Tube | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | HC05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 4MHz | 64 x 8 | 3V ~ 5.5V | HC05 | POR, WDT | OTP | 8-Bit | 1.2KB (1.2K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12C32CFAE25 Freescale | 120 | - | - | Surface Mount | 8-SMD, No Lead | - | 48-LQFP (7x7) | - | MC9S12 | A/D 8x10b | - | - | - | - | - | CTS-Frequency Controls | - | 31 | Tape & Reel (TR) | Active | - | - | - | -30°C ~ 85°C | - | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | TCXO | - | 3V | - | 16.8 MHz | ±500ppb | HCMOS | Enable/Disable | Crystal | 9.5mA | - | - | - | - | - | - | Internal | 25MHz | 2K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | ||
![]() MCF5481CVR166 Freescale | In Stock | - | - | Through Hole | Axial | - | 388-PBGA (27x27) | - | MCF5481 | - | -- | -- | - | - | - | Freescale Semiconductor | - | 99 | Bulk | Active | - | - | 35V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±10% | Active | -- | - | Hermetically Sealed | 22µF | - | - | - | - | - | - | - | - | - | - | 160 mOhm | P (0.1%) | -- | - | External | 166MHz | 32K x 8 | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | C | - | - | Military | - | - | - | - | -- | - | - | ||
![]() MCF52258VN80J Freescale | 12 | - | - | Surface Mount | 144-LBGA | - | 144-MAPBGA (13x13) | - | MCF52258 | A/D 8x12b | - | - | - | - | - | Freescale Semiconductor | - | 96 | Tray | Obsolete | - | - | - | 0°C ~ 70°C (TA) | - | MCF5225x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 80MHz | 64K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | - | CANbus, EBI/EMI, Ethernet, I²C, QSPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08SV8CLC Freescale | 1500 |
| - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | - | MC9S08 | A/D 12x10b | - | - | - | - | - | Freescale Semiconductor | - | 30 | Tray | Obsolete | Non-Compliant | - | - | -40°C ~ 85°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 768 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | - | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - |