- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | Technology | Reach Compliance Code | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08QE96CFT Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MC9S08 | A/D 10x12b | - | - | - | Freescale Semiconductor | 38 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | Internal | 50MHz | 6K x 8 | 1.8V ~ 3.6V | - | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MCF5274CVM166 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5274 | - | - | - | - | Freescale Semiconductor | 69 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | MCF527x | - | - | External | 166MHz | 64K x 8 | 1.4V ~ 1.6V | - | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | ||
![]() MMC2114CFCAG33 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MMC2114 | A/D 8x10b | - | - | - | Freescale Semiconductor | 67 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | MCore | - | - | Internal | 33MHz | 32K x 8 | 2.7V ~ 3.6V | - | M210 | LVD, POR, PWM, WDT | FLASH | 16/32-Bit | 256KB (256K x 8) | EBI/EMI, SCI, SPI | - | ||
![]() MPXR4040VVU264 Freescale | In Stock | - | - | Surface Mount | 416-BBGA | 416-PBGA (27x27) | MPXR4040 | A/D 64x12b | - | - | - | Freescale Semiconductor | 198 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | PX | - | - | Internal | 264MHz | 256K x 8 | 3V ~ 5.5V | - | e200z7 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 4MB (4M x 8) | CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART | - | ||
![]() MC9S12H256VPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | - | - | - | Freescale Semiconductor | 85 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | HCS12 | - | - | Internal | 50MHz | 6K x 8 | 4.5V ~ 5.5V | - | HCS12 | LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART | 4K x 8 | ||
![]() MCHC908QT4CDWE Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SO | MCHC908 | A/D 4x8b | - | - | - | Freescale Semiconductor | 5 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HC08 | - | - | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | ||
![]() MCF5234CVM150J Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5234 | - | - | - | - | Freescale Semiconductor | 97 | Tray | - | - | Obsolete | - | -40°C ~ 85°C (TA) | MCF523x | - | - | External | 150MHz | 64K x 8 | 1.4V ~ 1.6V | - | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | ||
![]() MC68HRC908JK3CDW Freescale | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MC68HRC908 | A/D 12x8b | - | - | - | Freescale Semiconductor | 15 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HC08 | - | - | External | 8MHz | 128 x 8 | 2.7V ~ 3.3V | - | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | ||
![]() MC908GP16CBE Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC908 | A/D 8x8b | - | - | - | Freescale Semiconductor | 31 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HC08 | - | - | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | SCI, SPI | - | ||
![]() S912XEQ512F1VAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x12b | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | HCS12X | - | - | External | 50MHz | 32K x 8 | 1.72V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S08GT16AMFCE Freescale | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-HVQFN (5x5) | MC9S08 | A/D 4x10b | - | - | - | Freescale Semiconductor | 24 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | S08 | - | - | Internal | 40MHz | 2K x 8 | 1.8V ~ 3.6V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() SPC5643LFF2MLL6 Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | SPC5643 | A/D 32x12b | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | MPC56xx Qorivva | - | - | Internal | 64MHz | 128K x 8 | 3V ~ 5.5V | - | e200z4 | DMA, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 1MB (1M x 8) | CANbus, FlexRay, LINbus, SPI, UART/USART | - | ||
![]() S912XEQ512J3MAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S912 | A/D 24x12b | - | - | - | Freescale Semiconductor | 119 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | HCS12X | - | - | External | 50MHz | 32K x 8 | 1.72V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S12XDT512VAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 24x10b | - | - | - | Freescale Semiconductor | 119 | Tray | - | - | Obsolete | - | -40°C ~ 105°C (TA) | HCS12X | - | - | External | 80MHz | 20K x 8 | 2.35V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC9S08SH32VTL Freescale | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | MC9S08 | A/D 16x10b | - | - | - | Freescale Semiconductor | 23 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | S08 | - | - | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MKV46F256VLH16 Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MKV46F256 | A/D 29x12b; D/A 1x12b | - | - | - | Freescale Semiconductor | 48 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | Kinetis KV | - | - | Internal | 168MHz | 32K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, SPI, UART/USART | - | ||
![]() MC68HC908AB32MPB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908AP32CB Freescale | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC68HC908AP32CB | - | - | - | , | Obsolete | - | 5.64 | - | - | CMOS | unknown | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | ||
![]() MC68HC908GZ60VFU Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908LK24CPKE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |